EN
  • EN
  • DE

CAT24C04TDI-GT3

Part No CAT24C04TDI-GT3
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 4KBIT I2C TSOT23-5 / EEPROM Memory IC 4Kbit I2C 400 kHz 900 ns TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kbit
Memory Organization 512 x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number CAT24C04
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 88781-CAT24C04TDI-GT3
Ultra Librarian 3D Model Ultra Librarian CAT24C04TDI-GT3 CAD Model

Description

ON Semiconductor CAT24C04TDI-GT3 EEPROM

The CAT24C04TDI-GT3 is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, designed to deliver a reliable and flexible storage solution for a wide range of applications. This memory chip boasts a 4-Kb (kilobit) storage capacity, organized as 512 x 8 bits, which makes it ideal for storing configuration settings, calibration data, and small application programs.

Manufactured with precision and quality, the CAT24C04TDI-GT3 operates over a standard voltage range of 1.7V to 5.5V, enabling compatibility with both low-voltage and standard logic-level systems. Its I²C serial interface facilitates easy integration into existing designs, allowing for a seamless communication with microcontrollers and other digital systems.

The device features a hardware write protection pin (WP), providing an additional layer of security against inadvertent writes, thus ensuring the integrity of the stored data. This feature is particularly valuable in applications where data stability and reliability are of paramount importance.

ON Semiconductor's CAT24C04TDI-GT3 is designed for robustness and longevity, with a high endurance rating that supports a minimum of one million write cycles per memory cell and a data retention period of over 100 years. These characteristics make it an excellent choice for mission-critical and long-life cycle products.

Available in an 8-pin TSSOP package, the CAT24C04TDI-GT3 is not only compact but also offers a reduced footprint on printed circuit boards (PCBs), contributing to space-saving designs. Its industrial temperature range of -40°C to +85°C ensures reliable operation even in harsh environmental conditions.

In summary, the CAT24C04TDI-GT3 from ON Semiconductor is a versatile, durable, and secure EEPROM chip that serves as an excellent data storage solution for various electronic systems. Whether used in industrial controls, consumer electronics, or automotive applications, this EEPROM provides the reliability and performance required for today's demanding data storage needs.

You May Also Be Interested in

STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 8TSSOP / CBRAM Memory IC 64kb (32B Page Size) I²C 750 kHz 8-TSSOP
Lowest to $0.6837
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1906 $50.5090
640+ $0.1564 $100.0960
995+ $0.1515 $150.7425
1,365+ $0.1466 $200.1090
1,765+ $0.1417 $250.1005
2,365+ $0.1271 $300.5915
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess