EN
  • EN
  • DE

CAT24C64WI-G

Part No CAT24C64WI-G
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 64KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 64Kbit I2C 1 MHz 400 ns 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Tube
Product Status Active
Programmable Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 400 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CAT24C64
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 576248-CAT24C64WI-G
Ultra Librarian 3D Model Ultra Librarian CAT24C64WI-G CAD Model

Description

ON Semiconductor CAT24C64WI-G EEPROM

The CAT24C64WI-G is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from ON Semiconductor. This integrated circuit features a 64-Kbit memory capacity and utilizes the popular I²C interface for communication, making it a versatile choice for a wide range of applications that require non-volatile memory storage.

Key Features

  • Memory Size: 64-Kbits (8,192 x 8)
  • Interface: I²C (Two-Wire Serial Interface), supports standard and fast I²C protocol
  • Write Cycle Time: 5 ms (max.) write cycle time for both byte and page write operations
  • Operating Voltage Range: 2.5V to 5.5V, accommodating a wide range of applications and power supplies
  • Temperature Range: Industrial-grade with an operating temperature range of -40°C to +85°C
  • Packaging: Available in an 8-pin SOIC (Small Outline Integrated Circuit) package, ideal for space-constrained applications

Applications

The CAT24C64WI-G EEPROM is ideal for an array of applications that require reliable and durable non-volatile memory storage. It is commonly used in:

  • Consumer Electronics
  • Industrial Control Systems
  • Smart Cards
  • Healthcare Devices
  • Automotive Systems
  • Portable Devices

Product Reliability and Support

ON Semiconductor is known for its commitment to quality, and the CAT24C64WI-G is no exception. It is designed and manufactured to meet the stringent requirements of industrial and automotive applications. Additionally, ON Semiconductor provides comprehensive technical support and documentation for developers, ensuring a smooth integration of the EEPROM into various platforms.

Whether you're designing a sophisticated industrial control system or a compact consumer gadget, the CAT24C64WI-G from ON Semiconductor offers the reliability and performance you need to ensure the safe and persistent storage of critical data.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3615 $57.8400
390+ $0.2968 $115.7520
605+ $0.2876 $173.9980
830+ $0.2784 $231.0720
1,075+ $0.2691 $289.2825
1,440+ $0.2414 $347.6160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess