EN
  • EN
  • DE

CAT24C64YI-G

Part No CAT24C64YI-G
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 64K I2C 1MHZ 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Bulk
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 400 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number CAT24C64
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 576250-CAT24C64YI-G
Ultra Librarian 3D Model Ultra Librarian CAT24C64YI-G CAD Model

Description

ON Semiconductor CAT24C64YI-G Product Overview

The CAT24C64YI-G is a high-performance, 64-Kb Serial EEPROM memory device from ON Semiconductor, designed to provide reliable data storage and retrieval in a vast array of electronic applications. This non-volatile memory module utilizes the I²C (Inter-Integrated Circuit) bus interface, making it an ideal component for advanced microcontroller-based systems that require efficient data exchange and low-power consumption.

Key Features

  • Memory Capacity: 64-Kb (8,192 x 8-bit organization), providing ample space for data storage requirements.
  • Interface: I²C compatible 2-wire serial interface supports standard (100 kHz), fast (400 kHz), and fast-plus (1 MHz) modes for versatile communication speeds.
  • Operating Voltage Range: Wide range of 1.7V to 5.5V, making it suitable for various applications, from battery-powered devices to industrial systems.
  • Write Cycle Time: Fast write cycle times of 5 ms (typical), ensuring quick and efficient data handling.
  • Write Protection: Hardware write protection for the entire memory array is provided via the write protect (WP) pin, enhancing data security.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • Packaging: Available in a variety of surface-mount and leaded packages, with the CAT24C64YI-G specifically offered in a TSSOP-8 package.

Applications

The CAT24C64YI-G EEPROM is widely used in a range of applications, including but not limited to:

  • Consumer electronics such as smart appliances, wearable devices, and gaming consoles.
  • Industrial control systems, where long-term data retention and device configuration settings are critical.
  • Automotive systems, for storing non-volatile data such as odometer readings and system calibrations.
  • Communication systems, such as mobile phones and network equipment, where device settings and contact information storage are necessary.
  • Medical devices that require secure and reliable data logging capabilities.

Overall, the CAT24C64YI-G from ON Semiconductor is a robust and versatile memory solution that offers designers a balance of performance, power efficiency, and reliability, making it a top choice for a multitude of electronic products.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5934 $59.3400
240+ $0.4869 $116.8560
370+ $0.4717 $174.5290
510+ $0.4565 $232.8150
655+ $0.4412 $288.9860
880+ $0.3956 $348.1280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess