EN
  • EN
  • DE

CAT24FC64LI

Part No CAT24FC64LI
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 64KBIT I2C 400KHZ 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number CAT24FC64
Standard Package 2,664 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 820167-CAT24FC64LI
Ultra Librarian 3D Model Ultra Librarian CAT24FC64LI CAD Model

Description

The CAT24FC64LI is a high-performance, 64-Kb Serial EEPROM memory device from ON Semiconductor. This integrated circuit is designed to provide flexible non-volatile data storage in a wide range of electronic applications. The CAT24FC64LI utilizes the industry-standard I²C (Inter-Integrated Circuit) protocol, allowing for easy integration into existing systems and ensuring compatibility with a vast array of microcontrollers and processors.

Key Features

  • Memory Size: 64-Kb (8,192 x 8-bit) provides ample space for configuration parameters, serial numbers, calibration data, and application-specific data storage.
  • Interface: I²C serial interface ensures simple communication with a host controller, supporting a bus speed of up to 1 MHz for rapid data access and programming.
  • Write Protection: Hardware write protection is available via a dedicated pin, preventing inadvertent changes to memory contents and securing critical data.
  • Low Power Consumption: Designed for energy-sensitive applications, it features a low-power standby mode to conserve energy when not actively accessed.
  • Wide Operating Voltage Range: Operates across a broad voltage range from 1.8V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • High Reliability: Rated for a high write endurance with a minimum of one million write cycles per byte and a data retention period of over 100 years.
  • Operating Temperature Range: The device is specified for operation over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh conditions.
  • Packaging: Available in various industry-standard packages, including 8-lead PDIP, SOIC, TSSOP, and MSOP, providing flexibility for different design requirements.

Applications

The CAT24FC64LI is ideal for a wide range of applications where reliable and persistent storage is needed. It is commonly used in:

  • Consumer Electronics
  • Industrial Control Systems
  • Medical Devices
  • Smart Cards
  • Automotive Systems
  • Networking Equipment

In summary, the CAT24FC64LI from ON Semiconductor offers a robust and versatile storage solution for systems requiring non-volatile memory. Its combination of high endurance, low power consumption, and wide operating range makes it a preferred choice for designers and engineers across various industries.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2821 $64.1050
110+ $1.0522 $115.7420
175+ $1.0187 $178.2725
235+ $0.9864 $231.8040
305+ $0.9529 $290.6345
410+ $0.8547 $350.4270
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,150 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess