EN
  • EN
  • DE

CAT24WC128J1.8

Part No CAT24WC128J1.8
Manufacturer ON Semiconductor
Catalog Memory
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 3.5 µs
Case / Package SOIC
Density 128 kb
Frequency 100 kHz
Interface I2C, Serial
Max Frequency 100 kHz
Max Operating Temperature 70 °C
Max Supply Voltage 6 V
Memory Size 16 kB
Min Operating Temperature 0 °C
Min Supply Voltage 1.8 V
Mount Surface Mount
Nominal Supply Current 3 mA
Number of Pins 8
RoHS Non-Compliant
Win Source Part Number 1154487-CAT24WC128J1.8
Categories Memory
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT24WC128J1.8 CAD Model

Description

ON Semiconductor CAT24WC128J1.8 EEPROM

The CAT24WC128J1.8 is a robust and reliable EEPROM (Electrically Erasable Programmable Read-Only Memory) module designed and manufactured by ON Semiconductor. This high-performance memory chip features a 128-Kb (16,384 x 8) storage capacity, making it an excellent choice for a wide range of data storage applications that require low-power and high endurance.

Operating at a supply voltage range of 1.7V to 5.5V, the CAT24WC128J1.8 is particularly well-suited for battery-powered devices and other applications where power efficiency is critical. The device is designed for optimal compatibility with the I²C serial bus interface, which allows for easy integration into most microcontroller-based systems. This interface facilitates simple and efficient data transfer at speeds of up to 400 kHz (I²C Standard-mode) and 1 MHz (I²C Fast-mode).

The CAT24WC128J1.8 is notable for its hardware write protection feature, which adds an extra layer of security for your data. The write protect pin (WP) prevents accidental data alteration, ensuring that your stored information remains intact and uncorrupted. Additionally, the device supports a bidirectional data transfer protocol, which increases the flexibility and efficiency of data handling within systems that utilize this memory chip.

ON Semiconductor has designed the CAT24WC128J1.8 with a wide temperature range of -40°C to +85°C, allowing it to operate reliably in extreme environmental conditions. This durability makes it suitable for industrial and automotive applications, where temperature fluctuations are common and can impact the performance of less robust components.

Furthermore, the CAT24WC128J1.8 comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used in the industry and known for its space-saving attributes. This compact form factor ensures that it can be easily incorporated into space-constrained designs without sacrificing performance or reliability.

In summary, the ON Semiconductor CAT24WC128J1.8 EEPROM is a versatile and dependable memory solution that offers a significant storage capacity, low-voltage operation, and secure data protection features. Its compatibility with the I²C interface, along with its robust performance across a range of temperatures, makes it a prime choice for designers and engineers looking to enhance their data storage capabilities in various applications.

You May Also Be Interested in

Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
SII Semiconductor Corporation
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess