EN
  • EN
  • DE

CAT25320YIGT-KK

Part No CAT25320YIGT-KK
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 32KBIT SPI 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Bulk
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kbit
Memory Organization 4K x 8
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number CAT25320
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 88957-CAT25320YIGT-KK
Ultra Librarian 3D Model Ultra Librarian CAT25320YIGT-KK CAD Model

Description

ON Semiconductor CAT25320YIGT-KK EEPROM

The ON Semiconductor CAT25320YIGT-KK is a robust and reliable EEPROM (Electrically Erasable Programmable Read-Only Memory) device that offers a convenient non-volatile data storage solution. This high-performance component is designed for a wide range of applications requiring efficient data retention, including industrial, automotive, and consumer electronics.

Key Features

  • Memory Size: The CAT25320YIGT-KK comes with a memory size of 32 Kbits, providing ample space for calibration data, device configuration, and user settings.
  • Interface: It supports the standard SPI (Serial Peripheral Interface) protocol, ensuring high-speed data transfer and compatibility with a wide range of microcontrollers and processors.
  • Write Cycle Endurance: This device is designed for a high number of write cycles, with an endurance of 1 million cycles per byte, making it suitable for applications that require frequent data updates.
  • Data Retention: The EEPROM offers a data retention period of over 100 years, ensuring that the data remains intact even without power for extended periods.
  • Operating Voltage Range: The operating voltage range of 1.8V to 5.5V provides flexibility and compatibility with various system voltage levels, catering to both low-power and standard applications.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the CAT25320YIGT-KK is resilient and can operate reliably in harsh environmental conditions.
  • Packaging: The device is offered in an 8-pin TSSOP package, which is known for its small footprint and suitability for space-constrained applications.

Applications

The CAT25320YIGT-KK EEPROM is an excellent choice for various applications, including:

  • Automotive systems for storing non-volatile data
  • Industrial control systems for parameter and state storage
  • Consumer electronics for user preferences and settings
  • Medical devices requiring reliable data retention
  • Smart metering and IoT devices for calibration and configuration data

In summary, the ON Semiconductor CAT25320YIGT-KK is a versatile and durable EEPROM that provides a secure and persistent storage solution for a multitude of electronic applications. Its robust design and comprehensive features make it an ideal choice for designers looking to enhance the reliability and functionality of their systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7921 $59.4075
180+ $0.6500 $117.0000
280+ $0.6297 $176.3160
380+ $0.6094 $231.5720
495+ $0.5891 $291.6045
660+ $0.5281 $348.5460
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,690 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess