EN
  • EN
  • DE

CAT25320ZI-GT3

Part No CAT25320ZI-GT3
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 32KB SER SPI 8MSOP / Memory IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1155340-CAT25320ZI-GT3
Ultra Librarian 3D Model Ultra Librarian CAT25320ZI-GT3 CAD Model

Description

Introducing the CAT25320ZI-GT3 EEPROM from ON Semiconductor

The CAT25320ZI-GT3 is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device from ON Semiconductor, a leading provider of semiconductor-based solutions. This EEPROM boasts a 32-Kb memory size and utilizes the popular I²C interface, making it an ideal choice for a wide range of applications where reliable and non-volatile memory storage is essential.

Key Features

  • Memory Size: 32 Kb (4,096 x 8-bit)
  • Interface Type: I²C (2-wire serial interface)
  • Operating Voltage Range: 1.7V to 5.5V
  • Write Cycle Time: 5 ms (max.)
  • Organization: 4,096 x 8 bits
  • Package: 8-lead TSSOP
  • Operating Temperature Range: -40°C to +85°C
  • Hardware Write Protection: Protects the entire memory or specific blocks

The CAT25320ZI-GT3 is designed for optimal flexibility and ease of use. It supports a bidirectional data transfer protocol and provides a hardware write protection pin to prevent inadvertent write operations to the memory array. This feature is particularly useful in applications where data integrity is paramount.

Applications

The device is well-suited for a variety of applications that require low-power and high-performance data storage. Typical applications include:

  • Industrial and automotive systems
  • Consumer electronics
  • Medical devices
  • Smart cards
  • Networking equipment
  • Portable devices

With its robust design and reliable storage capabilities, the CAT25320ZI-GT3 from ON Semiconductor is an excellent choice for designers and engineers looking to incorporate a dependable non-volatile memory solution into their products. Its industry-standard packaging and pinout make it easy to integrate into existing designs, ensuring a smooth design process and quick time-to-market.

For further information, datasheets, and support, visit ON Semiconductor's official website or contact their support team. The CAT25320ZI-GT3 EEPROM is available for order now, providing the performance and reliability expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
STMicroelectronics
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 8TSSOP / CBRAM Memory IC 64kb (32B Page Size) I²C 750 kHz 8-TSSOP
Lowest to $0.6837
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess