EN
  • EN
  • DE

CAT25C128LI-G

Part No CAT25C128LI-G
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 128KBIT 5MHZ 8DIP / EEPROM Serial-SPI 128K-bit 16K x 8 3.3V/5V 8-Pin PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kb (16K x 8)
Clock Frequency 5MHz
Write Cycle Time - Word, Page 5ms
Memory Interface SPI
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 771161-CAT25C128LI-G
Popularity Medium
Supply and Demand Status Balance
Family Name CAT25C128
Introduction Date September 15, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2020
Ultra Librarian 3D Model Ultra Librarian CAT25C128LI-G CAD Model

Description

ON Semiconductor CAT25C128LI-G

The CAT25C128LI-G is a robust, high-performance 128-Kb Serial EEPROM memory chip from ON Semiconductor, designed to provide reliable data storage and retrieval in a wide range of applications. This non-volatile memory module utilizes the industry-standard 2-wire serial I²C (Inter-Integrated Circuit) interface, making it an ideal choice for applications that require efficient and straightforward communication with microcontrollers and other digital systems.

Key Features

  • Memory Size: 128-Kb (16,384 x 8)
  • Interface: I²C (2-wire serial interface)
  • Supply Voltage: 1.8V to 5.5V
  • Write Cycle Time: 5 ms (max)
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: 8-lead SOIC
  • Endurance: 1,000,000 program/erase cycles
  • Data Retention: 100 years

With its wide operating voltage range, the CAT25C128LI-G is versatile enough to fit into various power environments, and its extended temperature range ensures reliability under harsh conditions. The fast write cycle time enhances performance in applications where data needs to be updated frequently, and the 1 million program/erase cycles provide long-term endurance.

The device also features a hardware and software write protection mechanism, including a write protect pin and write disable instructions for both hardware and software data protection. This ensures that critical data remains safe from unintended alterations, which is crucial for system integrity and stability.

ON Semiconductor's CAT25C128LI-G is a practical solution for a multitude of applications, such as portable electronic devices, medical equipment, industrial control systems, and IoT devices, where reliable and persistent data storage is paramount. Its small form factor and low power consumption make it an efficient choice for space-constrained and power-sensitive designs.

In summary, the CAT25C128LI-G from ON Semiconductor is a high-quality, durable, and flexible memory solution that meets the needs of modern electronic systems requiring efficient serial EEPROM storage.

You May Also Be Interested in

Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-DFN-S (6x5)
Lowest to $66.5474
Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MSOP
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Lowest to $0.6642
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Microchip Technology
IC EEPROM 256KBIT PARALLEL 28DIP / EEPROM Memory IC 256Kb (32K x 8) Parallel 200 ns 28-PDIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.9197
National Semiconductor (TI)
Uvprom, 512KX8, 120NS, Cmos, CDIP32
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess