EN
  • EN
  • DE

CAT28C256H13I15T

Part No CAT28C256H13I15T
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 256KBIT 150NS 28TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Access Time 150ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-TSOP
Win Source Part Number 202209-CAT28C256H13I15T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT28C256H13I15T CAD Model

Description

ON Semiconductor CAT28C256H13I15T EEPROM

The CAT28C256H13I15T from ON Semiconductor is a high-performance, 256-Kilobit parallel EEPROM (Electrically Erasable Programmable Read-Only Memory) integrated circuit, designed to provide a robust storage solution for advanced microcontroller-based systems. This non-volatile memory module offers an array of features that make it ideal for a wide range of applications including industrial control systems, automotive electronics, medical devices, and telecommunications infrastructure.

Key Features

  • High Density: The device provides a substantial 256K (32K x 8) amount of storage space, allowing for efficient storage of configuration data, firmware, or any application-specific information that needs to be preserved across power cycles.
  • Fast Access Time: With an access time of 150 ns, the CAT28C256H13I15T ensures quick data retrieval, contributing to the overall performance and responsiveness of the system it is integrated into.
  • Low Power Consumption: This EEPROM is optimized for low power consumption, making it suitable for battery-operated or power-sensitive applications.
  • Extended Temperature Range: It operates reliably across a wide temperature range from -40°C to +85°C, ensuring consistent performance even in harsh environmental conditions.
  • Software Write Protection: The inclusion of software write protection helps to prevent inadvertent writes, thereby securing the integrity of the stored data.
  • Endurance: The device boasts a high endurance with 100,000 write cycles, ensuring a long operational lifespan for applications that require frequent data updates.
  • Package: The CAT28C256H13I15T comes in a 32-pin TSOP package, which is suitable for surface mount technology and fits compactly onto modern printed circuit boards.

Applications

The versatility of the CAT28C256H13I15T EEPROM makes it an excellent choice for a myriad of applications. Its robustness and reliability are particularly beneficial in mission-critical systems where data integrity and uptime are paramount. Automotive systems utilize this EEPROM for storing calibration data, while industrial machines integrate it for firmware storage and parameter settings. In consumer electronics, it can be found in devices that require configuration settings to be preserved without constant power supply.

Overall, the CAT28C256H13I15T from ON Semiconductor represents a reliable and efficient solution for data storage needs, providing a combination of high density, fast access time, and low power consumption, all packed in a rugged package that can withstand demanding environments.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418
Microchip Technology
IC EEPROM 256KBIT PARALLEL 28DIP / EEPROM Memory IC 256Kb (32K x 8) Parallel 200 ns 28-PDIP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-DFN-S (6x5)
Lowest to $66.5474
Microchip Technology
IC EEPROM 64KBIT I2C 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MSOP
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7250
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494
Microchip Technology
Afm-700 Supercap Kit, 1408 Bfbga 31X31X2.83Mm Tray Rohs Compliant: Yes
Lowest to $174.4361

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2266 $67.3596
13+ $9.2116 $119.7508
20+ $8.9238 $178.4760
27+ $8.6359 $233.1693
35+ $8.3480 $292.1800
47+ $7.4844 $351.7668
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess