EN
  • EN
  • DE

CAT28C256N-20

Part No CAT28C256N-20
Manufacturer ON Semiconductor
Catalog END - OF - LIFE
Description 256 kb Parallel EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1159005-CAT28C256N-20
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT28C256N-20 CAD Model

Description

ON Semiconductor CAT28C256N-20 EEPROM

The ON Semiconductor CAT28C256N-20 is a high-performance 256-kilobit parallel EEPROM, designed to deliver a combination of fast access times, low power consumption, and endurance, making it an ideal memory solution for a wide range of applications. This EEPROM operates at a 5V power supply and features a 20 ns access time, ensuring quick data retrieval for time-sensitive operations.

Key Features:

  • Memory Capacity: 256 Kilobits (32K x 8)
  • Access Time: 20 nanoseconds
  • Operating Voltage: 5V ± 10%
  • Endurance: 100,000 write cycles per byte
  • Data Retention: 10 years
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 28-Pin, Plastic DIP (Narrow)
  • Automatic Page Write Operation: Up to 64 bytes per write cycle
  • Low Power Consumption: Active read and write currents, and standby mode for power savings
  • Software Data Protection: Write protection to prevent inadvertent data corruption

The CAT28C256N-20 is equipped with an automatic internal write cycle timer and write control for easy interface to microprocessor systems, without the need for external timers or pulse generators. It also features a hardware and software data protection scheme to prevent accidental write operations, ensuring the integrity of the data stored within.

ON Semiconductor's CAT28C256N-20 is designed for applications that require fast and reliable non-volatile memory storage. Its rugged design and extended temperature range make it suitable for demanding industrial and automotive environments, as well as telecommunications, computing, and consumer electronics.

With its comprehensive feature set, the CAT28C256N-20 EEPROM from ON Semiconductor offers a robust and reliable storage solution for systems that must withstand harsh conditions while maintaining data integrity and accessibility.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess