EN
  • EN
  • DE

CAT28F512NI-12

Part No CAT28F512NI-12
Manufacturer ON Semiconductor
Catalog Memory
Description The CAT28F512 is a high speed 64K x 8-bit electrically erasable and re programmable Flash memory ideally suited for...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 120 ns
Address Bus Width 16 b
Case / Package PLCC
Data Bus Width 8 b
Density 512 kb
Interface Parallel
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 64 kB
Memory Type NOR
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 30 mA
Number of Pins 32
Number of Words 64000
Operating Supply Voltage 5 V
RoHS Non-Compliant
Sync/Async Asynchronous
Word Size 8 b
Win Source Part Number 1226109-CAT28F512NI-12
Categories Memory
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT28F512NI-12 CAD Model

Description

ON Semiconductor CAT28F512NI-12 Flash Memory

The CAT28F512NI-12 is a high-performance 512 kilobit Flash memory component produced by ON Semiconductor, a renowned leader in the semiconductor industry. This non-volatile memory module is designed to deliver fast read/write capabilities and long-term data retention for a wide array of computing and electronic applications.

Key Features

  • Memory Size: The device boasts a memory capacity of 512 kilobits, organized as 64K x 8, providing ample space for firmware storage, boot code, or data logging.
  • Access Time: With an impressive access time of only 120 nanoseconds, the CAT28F512NI-12 ensures swift data retrieval, enhancing overall system performance.
  • Programming Voltage: This Flash memory can be programmed at a voltage range of 12V, making it compatible with a variety of programming equipment and systems.
  • Endurance: ON Semiconductor guarantees a minimum of 10,000 program/erase cycles, ensuring reliability and a long operational lifespan for the product.
  • Data Retention: Data retention is rated at a minimum of 10 years, providing a secure and stable storage solution over an extended period.
  • Temperature Range: Operating temperature ranges from 0°C to 70°C, accommodating a broad spectrum of environmental conditions.
  • Package Type: The device is available in a 32-pin PDIP package, which is widely used and easily integrated into various circuit board designs.

Applications

The CAT28F512NI-12 is versatile and can be used in a multitude of applications, including but not limited to:

  • Embedded systems
  • Microcontroller storage
  • Boot memory for computers and servers
  • Industrial control systems
  • Telecommunications equipment
  • Automotive electronics

Quality and Support

ON Semiconductor is committed to delivering high-quality products, and the CAT28F512NI-12 is no exception. Customers can expect robust support and comprehensive documentation, including datasheets and technical guides, to facilitate integration and troubleshooting. With its industry-leading features and dependable performance, the CAT28F512NI-12 is an excellent choice for designers and engineers looking to incorporate reliable Flash memory into their systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess