EN
  • EN
  • DE

CAT28LV64W25

Part No CAT28LV64W25
Manufacturer ON Semiconductor
Catalog EEPROM
Description Parallel EEPROM, 64KBIT, SOIC-28
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 250 ns
Mounting SMD (SMT)
Case / Package SOIC
Density 64 kb
Interface Parallel
Maximum Operating Temperature 70 °C
Max Supply Voltage 3.6 V
Memory Size 8 kB
Min Operating Temperature 0 °C
Min Supply Voltage 3 V
Mount Surface Mount
Nominal Supply Current 8 mA
Number of Pins 28
Operating Supply Voltage 3.3 V
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1051182-CAT28LV64W25
Categories EEPROM
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT28LV64W25 CAD Model

Description

The CAT28LV64W25 from ON Semiconductor is a high-performance, 64-Kilobit parallel Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a fast and efficient storage solution for a wide range of applications. This EEPROM features a 32K x 8-bit memory organization, making it ideal for use in microcontroller-based systems, industrial control applications, and various other electronic products requiring non-volatile memory storage.

Key Features:

  • Density: 64-Kbit (8K x 8)
  • Voltage Range: 2.5V to 6.0V operation, which allows for low-power operation and compatibility with a broad range of logic levels.
  • Access Time: Fast access time of 250 ns, enabling quick data retrieval and enhancing overall system performance.
  • Endurance: High endurance of 100,000 write cycles, ensuring reliable and long-lasting data storage.
  • Data Retention: Guaranteed data retention of a minimum of 100 years, providing a stable and durable memory solution.
  • Programming: Byte write and page write (1 to 32 bytes) options, facilitating flexible and efficient data management.
  • Software Data Protection: A robust software data protection mechanism to prevent inadvertent writes and data corruption.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, suitable for harsh operating environments.
  • Package: Available in a 28-pin, 300 mil SOIC package, which is easy to integrate into various circuit board designs.

Applications:

The CAT28LV64W25 EEPROM is versatile and can be used in a multitude of applications, including:

  • Embedded microcontroller storage
  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics

With its robust feature set and ON Semiconductor's reputation for quality, the CAT28LV64W25 EEPROM is an excellent choice for designers looking for a reliable and flexible non-volatile memory solution.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
NXP / Nexperia
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess