EN
  • EN
  • DE

CAT34C02HU4I-GTK

Part No CAT34C02HU4I-GTK
Manufacturer ON Semiconductor
Catalog Memory
Description CAT34C02 - 2-KBIT I2C SERIAL EEP / Memory IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 89089-CAT34C02HU4I-GTK
Ultra Librarian 3D Model Ultra Librarian CAT34C02HU4I-GTK CAD Model

Description

The CAT34C02HU4I-GTK is a high-performance, 2-Kb I2C CMOS serial EEPROM device from ON Semiconductor, a leading supplier in the semiconductor industry. This EEPROM (Electrically Erasable Programmable Read-Only Memory) is designed for a wide range of applications requiring non-volatile memory storage. Its small size and low power consumption make it an ideal choice for modern electronic systems.

Key Features

  • Memory Size: The device offers a 2-Kb (256 x 8) memory size, providing ample space for storage of configuration data, device parameters, or small application datasets.
  • Interface: It utilizes a fast I2C (Inter-Integrated Circuit) interface, supporting standard (100 kHz), fast (400 kHz), and fast-plus (1 MHz) I2C protocol modes for versatile communication with microcontrollers and processors.
  • Operating Voltage: The CAT34C02HU4I-GTK operates across a wide voltage range of 1.7V to 5.5V, making it compatible with both 3.3V and 5V logic levels and suitable for battery-operated devices.
  • Temperature Range: This EEPROM can reliably operate over an extended temperature range of -40°C to +85°C, ensuring performance in harsh environments.
  • Packaging: The device is available in an 8-pin TSSOP (Thin Shrink Small Outline Package) package, which is ideal for space-constrained applications.
  • Write Cycles: It boasts a high endurance of 1 million write cycles per byte and a data retention period of 100 years, ensuring data integrity over an extended period.

Applications

The CAT34C02HU4I-GTK is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Industrial Automation
  • Networking Equipment
  • Portable Devices
  • Healthcare and Medical Equipment

Conclusion

With its robust feature set and reliability, the CAT34C02HU4I-GTK from ON Semiconductor is an excellent choice for designers who require a compact, high-quality EEPROM solution. Whether it's for storing sensitive calibration data or for small-scale code storage, this EEPROM provides the performance and durability needed for today's advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $2.0374
Microchip Technology
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2901 $50.7675
420+ $0.2381 $100.0020
655+ $0.2306 $151.0430
900+ $0.2232 $200.8800
1,160+ $0.2158 $250.3280
1,555+ $0.1934 $300.7370
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess