EN
  • EN
  • DE

CAT34WC02P-1.8

Part No CAT34WC02P-1.8
Manufacturer ON Semiconductor
Catalog Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 3.5 µs
Mounting SMD (SMT)
Case / Package PDIP
Interface I2C
Max Frequency 100 kHz
Maximum Operating Temperature 70 °C
Max Supply Voltage 6 V
Memory Size 256 B
Min Operating Temperature 0 °C
Min Supply Voltage 1.8 V
RoHS Non-Compliant
Win Source Part Number 990299-CAT34WC02P-1.8
Categories Memory
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT34WC02P-1.8 CAD Model

Description

The CAT34WC02P-1.8 is a highly reliable, high-performance serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from ON Semiconductor. This device is designed to meet the rigorous demands of modern electronic applications, providing a robust storage solution for a variety of data storage needs.

Key Features

  • Memory Capacity: The CAT34WC02P-1.8 offers 2-Kb of memory, allowing for efficient storage of configuration settings, calibration data, and small application logs.
  • Operating Voltage: This device operates at a low voltage of 1.8V, making it suitable for battery-operated and low-power applications.
  • Communication Interface: It utilizes the I²C (Inter-Integrated Circuit) serial interface, which is widely used for communication between integrated circuits, providing easy integration into existing systems.
  • Write Cycle Time: Fast write cycle times enable quick data storage, enhancing the performance of the device in applications where data needs to be updated frequently.
  • Endurance: The EEPROM boasts a high endurance level, capable of withstanding 1 million write cycles, ensuring data integrity and reliability over the product's lifespan.
  • Data Retention: With a data retention period of over 100 years, the CAT34WC02P-1.8 ensures that your data will be preserved for the long term without the need for periodic refreshing.

Applications

The CAT34WC02P-1.8 is versatile and can be used in a wide range of applications, including:

  • Portable consumer electronics
  • Medical devices
  • Industrial control systems
  • Automotive electronics
  • Smart cards and identification systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CAT34WC02P-1.8 is no exception. This device has been rigorously tested to meet the high standards set by the industry, ensuring that it performs reliably under a wide range of environmental conditions. When you choose the CAT34WC02P-1.8, you are selecting a product that is backed by ON Semiconductor's reputation for excellence in engineering and manufacturing.

You May Also Be Interested in

Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us
STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess