EN
  • EN
  • DE
  • IT

CAT5111LI-10-G

Part No CAT5111LI-10-G
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL 10K 100TAP 8DIP / Digital Potentiometer 10k Ohm 1 Circuit 100 Taps Interface 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr ON Semiconductor
Series DPP
Package Tube
Product Status Obsolete
Programmable Not Verified
Taper Linear
Number of Circuits 1
Number of Taps 100
Resistance (Ohms) 10k
Memory Type Non-Volatile
Voltage - Supply 2.5V ~ 6V
Temperature Coefficient (Typ) 300ppm/°C
Mounting Type Through Hole
Supplier Device Package 8-PDIP
Package / Case 8-DIP (0.300", 7.62mm)
Temperature Range - Operating -40°C ~ 85°C
Base Product Number CAT5111
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 914735-CAT5111LI-10-G
Ultra Librarian 3D Model Ultra Librarian CAT5111LI-10-G CAD Model

Description

The CAT5111LI-10-G is a high-quality digital potentiometer designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This digital potentiometer, also known as a digipot, is an integral component for a wide range of electronic applications that require precision and reliability in variable resistance settings.

Key Features

  • Single Potentiometer: The CAT5111LI-10-G features a single potentiometer configuration which is ideal for applications that require one variable resistance.
  • 10 kΩ Resistance: It offers a total end-to-end resistance of 10 kΩ, which is a common value suitable for various analog and digital circuits.
  • 100 Taps: The device provides 100 resistive taps, allowing for fine adjustment of the resistance value, which is crucial for precise control in applications.
  • Linear Taper: The linear taper characteristic of this digipot ensures a proportional and predictable change in resistance with each step, making it easier to implement in linear control applications.
  • Low Temperature Coefficient: The CAT5111LI-10-G boasts a low temperature coefficient, ensuring stable performance over a wide range of temperatures.
  • Serial Interface: It uses a simple 2-wire serial interface for communication, which simplifies integration into digital systems and helps to minimize the number of required I/O pins.
  • Wide Voltage Range: The device operates over a wide voltage range, accommodating various supply levels and ensuring compatibility with multiple system designs.
  • Compact Package: Housed in a small SOT-23 package, the CAT5111LI-10-G saves valuable board space and is suitable for space-constrained applications.

Applications

The CAT5111LI-10-G is versatile and can be used in a variety of applications, including:

  • Audio equipment for volume control
  • Calibration and tuning of circuits
  • Automotive electronics for sensor adjustments
  • Consumer electronics
  • Industrial control systems

With its precise control and stable performance, the CAT5111LI-10-G digital potentiometer is a dependable choice for engineers looking to add adjustable resistance capabilities to their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
IC DGTL POT DUAL 10K I2C 10-MSOP
Lowest to $3.1345
Analog Devices Inc.
4-/6-Channel Digital Potentiometers
Lowest to $82.1053
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Lowest to $18.3496
Maxim Integrated
Digital Potentiometer 100/256POS 10KOhm/50KOhm Dual 16-Pin CSBGA
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP 10MSOP
Lowest to $2.7521
Renesas Electronics America
Low Noise, Low Power Volatile | IC DGTL POT 50KOHM 32TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
IC DGTL POT DUAL 50K 10-MSOP / Digital Potentiometer 50kOhm 256POS Volatile Linear Automotive 10-Pin MSOP T/R
Lowest to $5.2039
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $6.7771

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess