EN
  • EN
  • DE

CAT5241WI-10-T1

Part No CAT5241WI-10-T1
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DIG 10K 64TAP 4CH 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Number of Circuits 4
Number of Taps 64
Resistance (Ohms) 10k
Memory Type Non-Volatile
Voltage - Supply 2.5V ~ 6V
Temperature Coefficient (Typ) 300ppm/°C
Mounting Type Surface Mount
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Temperature Range - Operating -40°C ~ 85°C
Base Product Number CAT5241
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576418-CAT5241WI-10-T1
Ultra Librarian 3D Model Ultra Librarian CAT5241WI-10-T1 CAD Model

Description

ON Semiconductor CAT5241WI-10-T1 Digital Potentiometer

The CAT5241WI-10-T1 from ON Semiconductor is a versatile digital potentiometer that offers an optimal solution for applications requiring precise resistance adjustments. This device is part of the CAT5241 series, known for their reliability and performance in various electronic circuits. It is specifically designed to meet the demands of modern electronic systems, providing both the flexibility and the functionality needed for precise control of voltage and current in an array of applications.

The CAT5241WI-10-T1 is a dual digital potentiometer with 256 positions, giving designers the ability to fine-tune resistance settings with high precision. It comes in a compact TSSOP-14 package, which is ideal for space-constrained applications. The potentiometer features a 10kΩ resistance value, making it suitable for a wide range of uses, from adjusting signal levels to setting operational parameters in electronic devices.

One of the key advantages of this digital potentiometer is its I²C interface, which allows for easy integration into existing digital systems. This interface enables the device to communicate with microcontrollers and other digital components, facilitating the remote adjustment of resistance values without the need for physical contact. This makes the CAT5241WI-10-T1 an excellent choice for automated systems where adjustments need to be made dynamically or in environments where manual tuning is impractical or impossible.

The device operates over a wide voltage range of 2.7V to 5.5V, making it compatible with both 3.3V and 5V systems. This voltage flexibility, combined with its low power consumption, ensures that the CAT5241WI-10-T1 can be used in battery-powered applications without significantly impacting the overall power budget.

Additionally, the CAT5241WI-10-T1 offers non-volatile memory (EEPROM) to store the wiper position, ensuring that the last set resistance value is retained even after the power is cycled. This feature is particularly useful for applications that require a specific startup condition or need to maintain settings between power cycles.

In summary, the ON Semiconductor CAT5241WI-10-T1 is a highly adaptable digital potentiometer that is well-suited for a variety of applications requiring precise and reliable electronic tuning. Its I²C interface, wide voltage range, and non-volatile memory make it an excellent choice for designers looking to enhance the performance and flexibility of their electronic systems.

You May Also Be Interested in

Microchip Technology
Low-Cost NV Digital POT with WiperLock™ Technology | IC DGTL POT 10KOHM 64TAP 8DFN
Lowest to $0.8694
Maxim Integrated
Dual, 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometer | IC DGT POT 50KOHM 256TAP 14TSSOP
Lowest to $5.7732
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory
Lowest to $3.1721
Microchip Technology
7-Bit Single I2C™ Digital POT with Volatile Memory in SC70 | IC DGTL POT 5KOHM 128TAP SC70-6
Lowest to $1.1287
Renesas Electronics America
PushPot O Potentiometer (Push Button Controlled) | IC DGTL POT 10KOHM 32TAP 8SOIC
Lowest to $1.4770
Renesas Electronics America
Single Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 64TAP 14TSSOP
Lowest to $10.9078
Analog Devices Inc.
+15V, I2C Compatible Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $13.4465
Analog Devices Inc.
Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 1MOHM 256TAP 16TSSOP / Digital Potentiometer 1M Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess