EN
  • EN
  • DE

CAT5241WI-50-T1

Part No CAT5241WI-50-T1
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DIG 50K 64TAP 4CH 20SOIC  /  Digital Potentiometer 50k Ohm 4 Circuit 64 Taps Interface 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Number of Circuits 4
Number of Taps 64
Resistance (Ohms) 50k
Memory Type Non-Volatile
Voltage - Supply 2.5V ~ 6V
Temperature Coefficient (Typ) 300ppm/°C
Mounting SMD (SMT)
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Temperature Range - Operating -40°C ~ 85°C
Base Product Number CAT5241
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 5241WI-50-T1,2156-CAT5241WI-50-T1-OS,ONSONSCAT5241WI-50-T1
Standard Package 1,000
Win Source Part Number 1203542-CAT5241WI-50-T1
Ultra Librarian 3D Model Ultra Librarian CAT5241WI-50-T1 CAD Model

Description

ON Semiconductor CAT5241WI-50-T1 Digital Potentiometer

The CAT5241WI-50-T1 from ON Semiconductor stands as a testament to precision and versatility in the realm of digital potentiometers. This digitally-controlled variable resistor is designed to offer a reliable and high-performance solution for a plethora of applications, ranging from fine-tuning and calibration to signal conditioning and voltage regulation.

Key Features:

  • Dual Potentiometer: The device integrates two independent potentiometers in one package, providing double the functionality and saving on board space.
  • Resolution: Each potentiometer has a 256-position resolution, allowing for fine adjustments and precise control over resistance settings.
  • Interface: It features an I²C-compatible interface, ensuring easy communication with microcontrollers and other digital systems.
  • Operating Voltage: The CAT5241WI-50-T1 operates at a wide voltage range of 2.7V to 5.5V, accommodating various power supply levels.
  • Temperature Range: This digital potentiometer is designed to function over an extended industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: It comes in a compact TSSOP-14 package, optimizing space on your PCB without compromising performance.
  • Endurance: The device boasts a robust endurance of 100,000 data changes per bit per register, ensuring a long operational life.

Applications:

ON Semiconductor's CAT5241WI-50-T1 is an ideal component for a wide array of applications. Its precision makes it a go-to choice for:

  • Adjustable power supplies
  • Automotive electronics
  • Consumer electronics
  • Portable devices
  • Medical equipment
  • Industrial control systems

With its combination of dual-channel functionality, high resolution, and I²C interface, the CAT5241WI-50-T1 digital potentiometer is an excellent choice for designers looking to add reliable adjustability to their electronic circuits. ON Semiconductor's commitment to quality ensures that this component will not only meet but exceed the stringent requirements of modern electronic designs.

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory
Lowest to $2.2719
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 1KOHM 32TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 1MOHM 256TAP 16TSSOP / Digital Potentiometer 1M Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Need more? Email Us
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 2KOHM 64TAP 20DIP
Need more? Email Us
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGTL POT 2.5KOHM 64TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers
Need more? Email Us
Renesas Electronics America
Quad Digitally Controlled Potentiometers (XDCP) | IC DGTL POT 50KOHM 256TAP 24SOIC
Lowest to $4.0344
Analog Devices Inc.
Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Need more? Email Us
Renesas Electronics America
PushPot O Potentiometer (Push Button Controlled) | IC DGTL POT 10KOHM 32TAP 8SOIC
Lowest to $1.4770

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess