EN
  • EN
  • DE

CAT5401WI-00-T1

Part No CAT5401WI-00-T1
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 100KOHM 64TAP 24SOIC  /  Digital Potentiometer 100k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Taper Linear
Configuration Potentiometer
Number of Circuits 4
Number of Taps 64
Resistance (Ohms) 100k
Interface SPI
Memory Type Non-Volatile
Voltage - Supply 2.5V ~ 6V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 300ppm/°C
Mounting SMD (SMT)
Supplier Device Package 24-SOIC
Package / Case 24-SOIC (0.295", 7.50mm Width)
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 200
Base Product Number CAT5401
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-CAT5401WI-00-T1-ONTR,ONSONSCAT5401WI-00-T1
Standard Package 1,000
Win Source Part Number 1051226-CAT5401WI-00-T1
Ultra Librarian 3D Model Ultra Librarian CAT5401WI-00-T1 CAD Model

Description

The CAT5401WI-00-T1 is a high-performance digital potentiometer designed and manufactured by ON Semiconductor, a leading provider of semiconductor solutions. This versatile device is an integral component for applications requiring precise resistance adjustments, controlled via a digital interface. The CAT5401WI-00-T1 offers a range of features that make it suitable for various applications, including consumer electronics, industrial control systems, and automotive electronics.

Key Features

  • Precision: The CAT5401WI-00-T1 boasts a resolution of 256 positions, allowing for fine-tuned adjustments to the resistance value. This precision is essential for sensitive applications that require exact calibration or tuning.
  • Interface: It supports an I2C-compatible interface, which enables easy integration with microcontrollers and other digital systems. This standard communication protocol ensures compatibility with a wide range of electronic components and simplifies the design process.
  • Non-Volatile Memory: The device features non-volatile memory, which retains the last programmed resistance value even after the power is turned off. This is particularly useful for applications that need to maintain settings between power cycles without the need for constant reprogramming.
  • Low Power Consumption: With an emphasis on energy efficiency, the CAT5401WI-00-T1 is designed to operate with low power consumption, making it ideal for battery-powered devices where power conservation is critical.
  • Wide Operating Range: The digital potentiometer operates over a broad voltage range, accommodating various power supply specifications and ensuring versatility across different application requirements.
  • Compact Package: The device is available in a compact TSSOP-14 package, which minimizes the footprint on printed circuit boards and is beneficial for space-constrained applications.

Applications

The CAT5401WI-00-T1 is well-suited for a variety of applications, including:

  • Adjustable power supplies
  • LED dimming and color control
  • Audio equipment volume control
  • Automotive electronics adjustments
  • Calibration and tuning of sensors and instrumentation

With its combination of precision, low power consumption, and I2C interface, the CAT5401WI-00-T1 from ON Semiconductor represents a reliable and efficient solution for digitally controlled resistance adjustments in a multitude of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 50KOHM 256TAP 20TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps Serial Interface 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT 100KOHM 64TAP 14TDFN / Digital Potentiometer 100k Ohm 1 Circuit 64 Taps I²C Interface 14-TDFN (3x3)
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 256TAP 8SOIC / Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC
Lowest to $3.9707
Maxim Integrated
DS3501 Series 5.5 V High-Voltage NV I2C Potentiometer Temp Sensor / LUT- uSOP-10
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP / Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $1.8240
Renesas Electronics America
IC DGT POT 2/10/10/50KOHM 20SOIC / Digital Potentiometer 2k, 10k, 10k, 50k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC
Need more? Email Us
Maxim Integrated
Digital Potentiometer 100POS 10KOhm Single 8-Pin uMAX T/R
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 1024TP 14TSSOP / Digital Potentiometer 50k Ohm 1 Circuit 1024 Taps SPI, Up/Down (U/D, INC, CS) Interface 14-TSSOP
Lowest to $7.7302
Maxim Integrated
Digital Potentiometer 64POS 10k Ohm 1Pot 8-Pin uSOP Tube
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess