EN
  • EN
  • DE

CAT64LC20J

Part No CAT64LC20J
Manufacturer ON Semiconductor
Catalog EEPROM
Description The CAT64LC10/20/40 is a 1K/2K/4K-bit Serial EEPROMwhich is configured as 64/128/256 registers by 16 bits. Each...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 500 ns
Mounting SMD (SMT)
Case / Package SOIC
Interface SPI
Max Frequency 1 MHz
Maximum Operating Temperature 70 °C
Max Supply Voltage 6 V
Memory Size 256 B
Min Operating Temperature 0 °C
Min Supply Voltage 2.5 V
RoHS Non-Compliant
Win Source Part Number 1051238-CAT64LC20J
Categories EEPROM
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT64LC20J CAD Model

Description

ON Semiconductor CAT64LC20J Overview

The CAT64LC20J is a high-performance, digitally programmable potentiometer (DPP) designed and manufactured by ON Semiconductor. This precision device is part of ON Semiconductor's extensive portfolio of programmable resistive products, offering a versatile solution for applications requiring variable resistance settings that can be controlled digitally.

Key Features

  • Resistance Range: The CAT64LC20J offers a wide resistance range, making it suitable for a variety of applications that require precise control over resistance values.
  • Resolution: With its high-resolution control, users can achieve fine adjustments in resistance, which is crucial for sensitive applications where precision is key.
  • I2C Interface: The device features an I2C interface, providing easy integration into most microcontroller-based systems. This interface allows for simple and efficient communication with the DPP.
  • Non-Volatile Memory: The integrated non-volatile memory ensures that resistance settings are retained even when the power is removed, allowing the device to return to its last programmed state upon power-up.
  • Multiple Device Addresses: It supports multiple device addresses, enabling the use of several devices on the same I2C bus without address conflicts.
  • Low Power Consumption: Designed with power efficiency in mind, the CAT64LC20J is ideal for battery-operated devices where power conservation is critical.

Applications

The CAT64LC20J is well-suited for a range of applications, including:

  • Automated calibration systems
  • Adjustable power supplies
  • Audio control
  • Industrial automation
  • Consumer electronics

Product Specifications

The CAT64LC20J comes in a compact package and offers robust performance characteristics that meet the needs of modern electronic systems. Its specifications include:

  • End-to-end resistance: Specified in the datasheet
  • Temperature coefficient: Detailed in the datasheet for temperature-related performance
  • Operational voltage range: Provided in the datasheet, suitable for various circuit designs

For more detailed information, including the full electrical specifications, operational characteristics, and package details, please refer to the official ON Semiconductor CAT64LC20J datasheet.

You May Also Be Interested in

Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
National Semiconductor (TI)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess