EN
  • EN
  • DE

CAT660EVA-T3

Part No CAT660EVA-T3
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description Charge Pump INV/STPUP -1.5V to -5.5V/5V to 11V 100mA 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer ON Semiconductor
Win Source Part Number 239861-CAT660EVA-T3
Popularity Low
Supply and Demand Status Limited
Family Name CAT660
Introduction Date July 10, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT660EVA-T3 CAD Model

Description

The CAT660EVA-T3 from ON Semiconductor is a precision voltage supervisor designed to ensure the reliability and proper operation of microprocessor-based systems. This device monitors the supply voltage of digital systems and provides a reset signal to the host processor when necessary, ensuring that the system operates within safe voltage levels.

Key Features

  • Voltage Monitoring Precision: The CAT660EVA-T3 offers high accuracy in monitoring the supply voltage, which is crucial for systems that require consistent and reliable operation.
  • Adjustable Reset Threshold: Users can set the voltage threshold according to their specific needs, providing flexibility and customization for a variety of applications.
  • Low Power Consumption: Designed for power-sensitive applications, the device consumes minimal power, thereby contributing to the overall energy efficiency of the system it's monitoring.
  • Reset Signal: Upon detecting a voltage that is out of the predefined safe range, the CAT660EVA-T3 generates a reset signal to the processor, which helps prevent system failures and data corruption.
  • Wide Operating Temperature Range: This voltage supervisor operates effectively across a broad temperature range, making it suitable for industrial and automotive environments.

Applications

The CAT660EVA-T3 is versatile and can be used in a variety of applications, including:

  • Microprocessor / Microcontroller systems
  • Computers and computer peripherals
  • Portable/battery-powered equipment
  • Industrial control systems
  • Automotive electronics

Product Specifications

The CAT660EVA-T3 is offered in a small package, making it ideal for space-constrained applications. It supports a wide voltage range and is characterized by its low power consumption and high precision in voltage monitoring. The device is also RoHS compliant, adhering to environmental standards for electronic components.

For engineers and designers looking for a reliable voltage supervisor to protect their digital systems, the CAT660EVA-T3 from ON Semiconductor is an excellent choice, combining precision, flexibility, and efficiency in a compact package.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess