EN
  • EN
  • DE

CAT661ELA

Part No CAT661ELA
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Charge Pump INV/STPUP -1.5V to -5.5V/5V to 11V 100mA 8-Pin PDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Logic Function Inverting
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.5 V
Mount Through Hole
Number of Outputs 1
Number of Pins 8
Output Current 100 mA
Output Voltage 11 V
Radiation Hardening No
RoHS Compliant
Switching Frequency 135 kHz
Synchronous Rectifier No
Win Source Part Number 1024448-CAT661ELA
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT661ELA CAD Model

Description

ON Semiconductor CAT661ELA Voltage Level Translator

The CAT661ELA from ON Semiconductor is a high-performance, bi-directional voltage level translator designed for multi-voltage digital system applications. This device provides a seamless interface between devices operating at different voltage levels, making it an ideal solution for systems that require communication between components with varying logic levels.

Featuring a dual-supply voltage operation, the CAT661ELA supports voltage level translation between 1.8V to 5.5V on the VCCA side and 2.5V to 5.5V on the VCCB side. This flexibility allows it to be used in a wide range of applications, from interfacing low-voltage microcontrollers with higher voltage components to bridging the gap between next-generation and legacy devices.

The device ensures low-voltage logic signals are accurately translated to higher voltage levels and vice versa, maintaining signal integrity and minimizing propagation delay. This makes the CAT661ELA an excellent choice for high-speed applications where timing is critical. Its design is optimized for minimal power consumption, making it suitable for battery-operated and power-sensitive applications.

With its compact SOT-23-6 package, the CAT661ELA is space-efficient and can easily be integrated into space-constrained designs. The device is also characterized for operation over the full industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Additional features of the CAT661ELA include power-off protection on inputs and outputs, which prevents any damaging backflow current when the device is powered down. It also offers high-impedance outputs when disabled and has a low ON-state resistance, facilitating better signal transmission with minimal losses.

In summary, the ON Semiconductor CAT661ELA voltage level translator is a versatile, high-performance solution for systems that require reliable communication between components with different voltage levels. Its dual-supply operation, low power consumption, compact size, and robust protection features make it an excellent choice for a wide range of applications in the electronics industry.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess