EN
  • EN
  • DE

CAT8900C330TBGT3

Part No CAT8900C330TBGT3
Manufacturer ON Semiconductor
Catalog END - OF - LIFE
Description Precision Analog Voltage References
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1159207-CAT8900C330TBGT3
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT8900C330TBGT3 CAD Model

Description

ON Semiconductor CAT8900C330TBGT3 Voltage Reference IC

The CAT8900C330TBGT3 from ON Semiconductor is a high-precision voltage reference IC designed to offer a stable and accurate reference voltage for various applications. This component is an ideal choice for precision data converters, portable instrumentation, and battery-powered devices, where consistent voltage is crucial for performance.

The device features a fixed output voltage of 3.3V, which is maintained with high accuracy. The CAT8900C330TBGT3 boasts an impressive low dropout voltage, making it suitable for systems with minimal power supply headroom. Its low dropout capability ensures reliable performance even when the input voltage is very close to the output voltage, which is particularly beneficial in battery-operated devices where power efficiency is a priority.

One of the standout features of this voltage reference IC is its low temperature coefficient, which guarantees a minimal drift in the output voltage over a wide temperature range. This makes the CAT8900C330TBGT3 an excellent choice for applications that operate under varying environmental conditions and require a consistent voltage reference.

The CAT8900C330TBGT3 also offers excellent line and load regulation characteristics, ensuring that the output voltage remains stable despite changes in the input voltage or variations in the load current. This stability is critical for applications where precision is paramount, such as in medical devices, industrial controls, and precision measurement equipment.

With its small form factor, the CAT8900C330TBGT3 comes in a 3-pin SOT-23 package, which is highly suitable for space-constrained applications. The compact size does not compromise its performance, as it still delivers the high precision and stability expected from ON Semiconductor products.

In summary, the CAT8900C330TBGT3 voltage reference from ON Semiconductor is a reliable and precise solution for applications demanding a stable reference voltage. Its low dropout, excellent temperature stability, and robust regulation make it a versatile component for a wide range of electronic systems.

You May Also Be Interested in

Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess