EN
  • EN
  • DE

CAT93C46V-TE13

Part No CAT93C46V-TE13
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 1KBIT MICROWIRE 8SOIC / EEPROM Memory IC 1Kbit Microwire 2 MHz 250 ns 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kbit
Memory Organization 64 x 16, 128 x 8
Memory Interface Microwire
Clock Frequency 2 MHz
Access Time 250 ns
Voltage - Supply 2.5V ~ 6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CAT93C46
Standard Package 2,959 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 89352-CAT93C46V-TE13
Ultra Librarian 3D Model Ultra Librarian CAT93C46V-TE13 CAD Model

Description

The ON Semiconductor CAT93C46V-TE13 is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device that provides robust storage solutions for a wide range of applications. This device is part of the CAT93Cxx series, which is known for its reliability and ease of use.

Product Features

  • Memory Size: The CAT93C46V-TE13 offers a memory size of 1 Kbit, which is organized as 64 x 16 bits, making it suitable for storing configuration and calibration data, as well as small application parameters.
  • Operating Voltage: This device operates over a wide voltage range of 2.5V to 6.0V, allowing for flexible usage in various circuit designs and compatibility with both 3V and 5V systems.
  • Interface: It features a simple and efficient serial interface for communication, which minimizes the number of pins required for operation and simplifies the integration into existing designs.
  • Write Protection: The CAT93C46V-TE13 includes hardware and software write protection features, ensuring that critical data remains secure and preventing accidental overwrites or erasures.
  • Endurance: It boasts a high endurance of 1 million write cycles per bit and a data retention period of 100 years, providing long-term reliability for applications where data integrity is paramount.

Applications

The versatility of the CAT93C46V-TE13 allows it to be used in a variety of applications, including but not limited to:

  • Industrial controls
  • Automotive systems
  • Medical devices
  • Portable consumer electronics
  • Telecommunication infrastructure

Package and Quality

The device is offered in a TSSOP (Thin Shrink Small Outline Package) package, which is ideal for space-constrained applications. The CAT93C46V-TE13 is also RoHS compliant and follows ON Semiconductor's commitment to environmental sustainability. With ON Semiconductor's reputation for quality, customers can expect a high level of performance and reliability from this EEPROM device.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1839 $57.9285
770+ $0.1510 $116.2700
1,185+ $0.1462 $173.2470
1,635+ $0.1415 $231.3525
2,115+ $0.1368 $289.3320
2,825+ $0.1227 $346.6275
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess