EN
  • EN
  • DE

CAT93C56VGI-1.8

Part No CAT93C56VGI-1.8
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 2KBIT MICROWIRE 8SOIC / EEPROM Memory IC 2Kbit Microwire 2 MHz 250 ns 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 128 x 16, 256 x 8
Memory Interface Microwire
Clock Frequency 2 MHz
Access Time 250 ns
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CAT93C56
Standard Package 2,664 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 914769-CAT93C56VGI-1.8
Ultra Librarian 3D Model Ultra Librarian CAT93C56VGI-1.8 CAD Model

Description

ON Semiconductor CAT93C56VGI-1.8 EEPROM

The CAT93C56VGI-1.8 is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) chip from ON Semiconductor, a leading provider of semiconductor-based solutions. This microchip is designed for applications that require data storage that can be electrically erased and reprogrammed. It is commonly used in a wide range of electronic devices, including computers, communication devices, and industrial machinery.

With a storage capacity of 2K-bits, the CAT93C56VGI-1.8 is organized as either 128 registers of 16 bits (ORG pin at VCC) or 256 registers of 8 bits (ORG pin at GND), which provides flexibility based on the user's application needs. The device operates under a voltage range of 1.8V to 5.5V, making it suitable for low-power and battery-operated applications.

One of the key features of the CAT93C56VGI-1.8 is its self-timed write cycle with auto-clear, which simplifies the programming process and ensures data integrity. Additionally, the device supports a fast write cycle time of typically 5 ms, allowing for efficient data handling and quick updates to stored information.

For security and data protection, the CAT93C56VGI-1.8 includes hardware and software write protection features, including a write protect pin and write disable instructions for both the entire array or just the status register. This ensures that critical data can be safeguarded against accidental changes or corruption.

The device communicates via a simple and versatile 3-wire serial interface that is SPI compatible, allowing for easy integration into existing systems with minimal additional components. Furthermore, the CAT93C56VGI-1.8 is designed to operate over the industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

ON Semiconductor's CAT93C56VGI-1.8 comes in a compact 8-pin TSSOP package, which is ideal for space-constrained applications. Its robust design and high endurance of 1 million write cycles with a data retention period of 100 years make it a reliable choice for long-term data storage solutions.

Overall, the CAT93C56VGI-1.8 from ON Semiconductor is a versatile and reliable EEPROM chip that offers a blend of performance, flexibility, and security for a variety of data storage applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess