EN
  • EN
  • DE

CAT93C76WI-GT3

Part No CAT93C76WI-GT3
Manufacturer ON Semiconductor
Catalog EEPROM
Description EEPROM Serial 8-Kb Microwire
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 8
RoHS Compliant
Win Source Part Number 1051272-CAT93C76WI-GT3
Categories EEPROM
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT93C76WI-GT3 CAD Model

Description

ON Semiconductor CAT93C76WI-GT3 Microchip

The ON Semiconductor CAT93C76WI-GT3 is a high-performance, 16-Kb Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) microchip designed for a wide range of applications requiring data storage and retrieval. This device offers non-volatile memory storage, which means it retains stored data even after the power is turned off, making it ideal for configuration settings, device calibration data, and user preferences.

The CAT93C76WI-GT3 operates on a wide voltage range from 1.8V to 5.5V, making it suitable for various low-power and standard applications. It utilizes a three-wire serial interface for communication, which includes Chip Select (CS), Serial Data Input (DI), and Serial Clock (CLK), ensuring compatibility with most microcontrollers and enabling easy integration into your design.

This EEPROM device offers a storage capacity of 16-Kb, organized as 2048 words of 8 bits each (16Kb 8-bit) or 1024 words of 16 bits each (16Kb 16-bit), selectable through software. It features a self-timed write cycle with auto-clear, which simplifies the write operation and enhances the reliability of data storage. The CAT93C76WI-GT3 also supports a write cycle time of 5ms, allowing for efficient write operations.

For data protection, the CAT93C76WI-GT3 includes a hardware and software write protection feature. The hardware write protection is implemented by connecting the Write Protect (WP) pin to VCC. Software write protection is achieved through status register bits, providing a robust solution for securing critical data against unintended writes.

The microchip is available in a compact 8-pin SOIC package, which is ideal for space-constrained applications. It is specified for operation over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Overall, the ON Semiconductor CAT93C76WI-GT3 EEPROM is an excellent choice for designers looking for a reliable and flexible non-volatile memory solution. Its wide voltage range, serial interface, and robust data protection features make it a versatile component for a variety of electronic systems.

You May Also Be Interested in

Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494
Microchip Technology
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Lowest to $0.6642
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Microchip Technology
Afm-700 Supercap Kit, 1408 Bfbga 31X31X2.83Mm Tray Rohs Compliant: Yes
Lowest to $174.4361
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7250

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess