EN
  • EN
  • DE

CAT93C86S502-LE10

Part No CAT93C86S502-LE10
Manufacturer ON Semiconductor
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer ON Semiconductor
Win Source Part Number 239973-CAT93C86S502-LE10
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT93C86S502-LE10 CAD Model

Description

The CAT93C86S502-LE10 is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, an industry leader in semiconductor solutions. This product is part of the CAT93Cxx series, which is renowned for its reliable non-volatile memory storage. The CAT93C86S502-LE10 offers a robust storage solution for a wide range of applications, including but not limited to, industrial, automotive, and consumer electronics.

Key Features

  • Memory Size: The device boasts a 16-Kb memory capacity, enabling the storage of a significant amount of data.
  • Organization: The memory is organized as 2048 x 8 bits or 1024 x 16 bits, which provides flexibility in data management according to specific application needs.
  • Operating Voltage: It operates on a wide range of voltages, from 2.5V to 5.5V, making it suitable for various electronic circuits and power supplies.
  • Data Retention: The CAT93C86S502-LE10 guarantees a long data retention period, ensuring that information is preserved for extended periods without power.
  • Endurance: The EEPROM is designed for high endurance with a minimum of 1,000,000 program/erase cycles, allowing for frequent data updates.
  • Self-Timed Write Cycle: Each write cycle is self-timed, eliminating the need for external timing control, which simplifies integration into system designs.
  • Package: The device is offered in a compact 8-lead SOIC package, which is ideal for space-constrained applications.

Applications

The CAT93C86S502-LE10 is versatile and can be used in a variety of applications, such as:

  • Automotive systems
  • Industrial control systems
  • Medical devices
  • Smart cards
  • Portable consumer electronics

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet stringent industry standards. The CAT93C86S502-LE10 is manufactured with this commitment in mind, ensuring reliable performance and longevity in even the most demanding environments. With ON Semiconductor's expertise in non-volatile memory technology, customers can trust the CAT93C86S502-LE10 for their critical data storage needs.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess