ON Semiconductor CD4030CN Product Overview
The CD4030CN is a high-performance CMOS Quad Exclusive-OR Gate integrated circuit produced by ON Semiconductor. This versatile component is designed to offer a robust solution for digital logic operations in a wide range of electronic applications. The device features four independent Exclusive-OR gates, each capable of handling two inputs, making it an essential building block for digital systems that require logic comparison or parity generation functions.
Key Features
- Logic Type: Quad 2-Input Exclusive-OR Gate
- Supply Voltage Range: 3V to 15V
- Operating Temperature: -55°C to +125°C
- Package Type: 14-Pin PDIP (Plastic Dual-In-Line Package)
- High Noise Immunity: Characteristic of CMOS technology
- Low Power Consumption: Ideal for battery-operated devices
- High-Speed Operation: Ensures quick response times in critical applications
The CD4030CN operates over a broad voltage range from 3V to 15V and offers the advantage of low power consumption, which is a hallmark of CMOS technology. This makes it particularly well-suited for portable and low-energy devices. Additionally, the wide operating temperature range ensures reliability under extreme environmental conditions, making it a solid choice for industrial and automotive applications.
Each gate in the CD4030CN is designed to perform the logical exclusive-OR function, which outputs a high level when an odd number of high levels are present at the inputs. This functionality is crucial in digital systems for error detection and correction schemes, as well as in the design of arithmetic circuits, such as adders and subtractors.
The device is packaged in a 14-pin PDIP, which is easy to handle and compatible with standard breadboards and sockets. This package ensures that the CD4030CN can be easily integrated into a wide array of circuit designs without the need for complex mounting techniques.
ON Semiconductor's commitment to quality ensures that the CD4030CN meets stringent standards, providing designers with a reliable and durable component for their digital logic needs. Whether used in computing systems, communication devices, or control circuits, the CD4030CN offers a combination of performance, power efficiency, and versatility that is hard to match.