EN
  • EN
  • DE

CD8375DR2G

Part No CD8375DR2G
Manufacturer ON Semiconductor
Catalog Unclassified
Description LOW POWER QUAD OP-AMPS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr ON Semiconductor
Series *
Product Status Obsolete
Base Product Number CD8375
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 915176-CD8375DR2G
Ultra Librarian 3D Model Ultra Librarian CD8375DR2G CAD Model

Description

ON Semiconductor CD8375DR2G: High-Performance Integrated Circuit

The ON Semiconductor CD8375DR2G is a state-of-the-art integrated circuit designed for a broad range of applications where reliability and performance are paramount. This advanced component is known for its robust design and versatility, making it an ideal choice for designers and engineers looking to enhance the capabilities of their electronic systems.

Key Features:

  • High Precision: The CD8375DR2G is engineered to deliver high-precision operation, ensuring accurate signal processing for critical applications.
  • Durability: Manufactured with ON Semiconductor's commitment to quality, this IC is built to withstand harsh conditions and provide a long operational lifespan.
  • Energy Efficiency: With power consumption being a critical factor in modern electronics, the CD8375DR2G is designed to operate with high efficiency, thereby reducing the overall energy requirements of the system.
  • Compact Form Factor: The device comes in a compact package, allowing for integration into space-constrained applications without compromising performance.

Applications:

The versatility of the CD8375DR2G extends to a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Telecommunications
  • Medical devices

Technical Specifications:

The CD8375DR2G boasts technical specifications that cater to demanding requirements:

  • Operating Temperature Range: Designed to perform reliably across a wide range of temperatures.
  • Package Type: Available in a user-friendly package that simplifies the assembly process and integration into various circuit designs.
  • Compliance: Meets industry-standard specifications and regulatory requirements, ensuring compatibility and safety in its intended applications.

ON Semiconductor's CD8375DR2G is not just a component; it is a solution that offers reliability, efficiency, and high performance. Whether it's for automotive safety systems, energy-conscious consumer electronics, or precision-driven industrial machinery, this integrated circuit stands out as a top-tier choice for designers looking to create sophisticated and robust electronic products.

You May Also Be Interested in

Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6990 $59.4650
85+ $1.3941 $118.4985
130+ $1.3502 $175.5260
180+ $1.3063 $235.1340
230+ $1.2636 $290.6280
310+ $1.1331 $351.2610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess