EN
  • EN
  • DE

CM1223-04SO

Part No CM1223-04SO
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 8.8VC SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 3.3V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 8.8V (Typ)
Peak Pulse Current(Ippm) 1A (8/20μs)
Power Line Protection Yes
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 202618-CM1223-04SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1223-04SO CAD Model

Description

Product Overview: CM1223-04SO from ON Semiconductor

The CM1223-04SO is a state-of-the-art ESD protection device designed by ON Semiconductor, a leader in the semiconductor industry. This robust component is specifically engineered to safeguard sensitive electronic circuits from electrostatic discharge (ESD), which can occur during the manufacturing process or from user interaction. The CM1223-04SO is an essential component for modern electronic devices that require high levels of protection to ensure reliability and longevity.

Key Features

  • Channels: The CM1223-04SO provides four channels of ESD protection, making it suitable for protecting multiple data lines or interfaces simultaneously.
  • Low Capacitance: With a low loading capacitance per channel, this device ensures signal integrity is maintained, which is particularly important for high-speed data lines.
  • ESD Protection: It offers robust ESD protection, capable of withstanding ESD events exceeding the IEC 61000-4-2 standard (Level 4).
  • Small Footprint: The component comes in a small-outline package, making it ideal for space-constrained applications.
  • Wide Operating Voltage Range: The CM1223-04SO operates over a broad voltage range, accommodating various application requirements.

Applications

The CM1223-04SO is versatile and can be used in a wide array of applications. It is particularly well-suited for protecting:

  • USB interfaces
  • Portable electronics
  • Computer peripherals
  • Mobile phones
  • Other high-speed data interfaces that are susceptible to ESD damage

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the CM1223-04SO meets the highest standards of reliability and performance. This ESD protection device has been rigorously tested to ensure it provides superior protection for sensitive circuits, helping to prevent costly damage and failures that can be induced by ESD events.

Conclusion

With its combination of low capacitance, multi-channel protection, and a compact form factor, the CM1223-04SO from ON Semiconductor is an excellent choice for designers looking to enhance the ESD robustness of their electronic systems. Its ability to protect against the most stringent ESD events while maintaining signal integrity makes it an invaluable component in any application where reliability is paramount.

You May Also Be Interested in

Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8420 $65.0520
13+ $8.8970 $115.6610
21+ $8.6186 $180.9906
28+ $8.3403 $233.5284
36+ $8.0631 $290.2716
48+ $7.2280 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess