EN
  • EN
  • DE

CM1225-04DE

Part No CM1225-04DE
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 10VC 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 4
Max Clamping Voltage 10V (Typ)
Peak Pulse Current(Ippm) 1A (8/20μs)
Power Line Protection Yes
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-UDFN (2.5x1)
Win Source Part Number 202619-CM1225-04DE
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Portable Devices
Ultra Librarian 3D Model Ultra Librarian CM1225-04DE CAD Model

Description

The CM1225-04DE from ON Semiconductor is a robust electrostatic discharge (ESD) protection device designed to safeguard high-speed data lines and other sensitive circuitry from the detrimental effects of ESD events. As a leader in the semiconductor industry, ON Semiconductor has engineered the CM1225-04DE to offer not only exceptional protection but also minimal signal distortion, making it an ideal choice for a wide range of applications.

Key Features

  • ESD Protection: This device offers superior ESD protection, meeting IEC61000-4-2 Level 4 standards, with the ability to withstand ESD strikes of ±8kV contact discharge and ±15kV air discharge.
  • Low Capacitance: The low loading capacitance of just 0.6pF per channel ensures high signal integrity, which is crucial for maintaining the performance of high-speed data lines.
  • Multi-Line Protection: The CM1225-04DE is designed to protect up to four lines, making it a compact and efficient solution for safeguarding multiple data paths.
  • Bidirectional Clamping: Bidirectional transient voltage suppression provides symmetrical ESD protection for positive and negative transients.
  • Compact Package: Housed in a small, lead-free, RoHS-compliant SOT-23-6 package, this device is suitable for space-constrained applications without compromising on performance.

Applications

The CM1225-04DE is versatile and can be used in a variety of applications where ESD protection is critical. It is particularly well-suited for:

  • USB 2.0 and 3.0 Ports
  • HDMI and DisplayPort Interfaces
  • Digital Visual Interface (DVI) Applications
  • Mobile Handsets and Portable Electronics
  • Notebook and Desktop Computers

Conclusion

ON Semiconductor's CM1225-04DE ESD protection device is a testament to the company's commitment to providing advanced protection solutions that meet the needs of modern electronic systems. This device not only delivers high-level ESD immunity but does so with minimal impact on signal integrity, ensuring that your electronics continue to operate reliably and at peak performance. With its compact form factor and ability to protect multiple lines, the CM1225-04DE is an excellent choice for designers looking to enhance the durability and longevity of their products.

You May Also Be Interested in

Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2603 $61.3015
12+ $10.0601 $120.7212
18+ $9.7459 $175.4262
25+ $9.4317 $235.7925
32+ $9.1176 $291.7632
43+ $8.1739 $351.4777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess