EN
  • EN
  • DE

CM1248-08DE

Part No CM1248-08DE
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 6.1VWM 6.8VC 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 8
STAND-OFF Voltage (Vwm) 6.1V (Min)
Max Clamping Voltage 6.8V (Typ)
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-UDFN (1.7x1.35)
Win Source Part Number 050348-CM1248-08DE
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CM1248-08DE CAD Model

Description

The CM1248-08DE from ON Semiconductor is a robust electrostatic discharge (ESD) protection device designed to safeguard high-speed data lines from damaging ESD strikes. This component is specifically engineered to protect sensitive electronic equipment in a variety of applications, including mobile phones, personal computers, and other portable electronics.

Key Features:

  • ESD Protection: The CM1248-08DE offers exceptional ESD protection, meeting the IEC61000-4-2 standard. It can withstand ESD events up to ±15kV (air discharge) and ±8kV (contact discharge), providing peace of mind for manufacturers and end-users alike.
  • Low Capacitance: With a low loading capacitance of just 0.5pF per I/O, this device is ideal for protecting high-speed data lines without significantly affecting signal integrity.
  • Multi-Line Protection: This component is capable of protecting up to eight data lines, making it highly efficient for space-constrained applications.
  • Small Package Size: The CM1248-08DE comes in a compact μDFN-10 package, which minimizes PCB space requirements and is suitable for slim and sleek device designs.
  • RoHS Compliant: Complying with the Restriction of Hazardous Substances (RoHS) directive, this product is free from environmentally harmful substances, making it a responsible choice for electronic designs.

Applications:

The versatility of the CM1248-08DE makes it suitable for a wide range of applications, including:

  • USB 2.0 and 3.0 interfaces
  • HDMI 1.3 and 1.4 ports
  • DisplayPort interfaces
  • LVDS interfaces
  • Serial ATA ports
  • Other high-speed data lines requiring ESD protection

ON Semiconductor's commitment to quality and reliability is evident in the CM1248-08DE. Its combination of high ESD protection, low capacitance, and multi-line coverage, all in a small package size, make it an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess