EN
  • EN
  • DE

CM1406-04DE

Part No CM1406-04DE
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 200 OHM/15PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 4
Center / Cutoff Frequency 105MHz (Cutoff)
Attenuation Value 30dB @ 800MHz to 3GHz
Resistance - Channel (Ohms) 200
Values R = 200 Ohms, C = 15pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.079" L x 0.079" W (2.00mm x 2.00mm)
Height 0.031" (0.79mm)
Win Source Part Number 202622-CM1406-04DE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1406-04DE CAD Model

Description

The CM1406-04DE is a cutting-edge ESD protection device from ON Semiconductor, designed to safeguard high-speed data lines and other sensitive circuits from electrostatic discharge (ESD) threats. This compact, low-capacitance array is ideal for protecting applications with stringent space and performance requirements.

Key Features

  • ESD Protection: The CM1406-04DE offers robust ESD protection for electronic components, meeting IEC61000-4-2 Level 4 standards, which ensures devices are shielded from ESD events of up to ±15kV (air discharge) and ±8kV (contact discharge).
  • Low Capacitance: With a low loading capacitance of just 0.6pF per I/O, this device is optimized for high-speed signal integrity, making it suitable for applications such as USB 2.0, HDMI, and other high-speed data lines.
  • Multi-Line Protection: The CM1406-04DE is configured as a four-line array, allowing multiple lines to be protected with a single component, saving board space and simplifying design.
  • Small Package: It comes in a space-saving, lead-free, RoHS-compliant, 10-pin DFN package, which is ideal for portable electronics where board space is at a premium.

Applications

The CM1406-04DE is versatile and can be used in a wide range of applications. It's particularly well-suited for:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • MP3 Players
  • Other portable devices where space is limited and ESD protection is critical

Performance and Quality

ON Semiconductor is known for its commitment to quality and performance, and the CM1406-04DE is no exception. It is designed and manufactured to meet the highest standards, ensuring reliable protection for your sensitive electronics against ESD events. With ON Semiconductor's CM1406-04DE, designers can enhance the durability and longevity of their products without compromising on performance or space.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/22NF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/10000PF BOLT
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 65PF CHASSIS MOUNT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess