EN
  • EN
  • DE

CM1406-04DF

Part No CM1406-04DF
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description High Performance ESD Protection Circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family EMI/RFI Filters(LC,RC Networks)
Manufacturer ON Semiconductor
Win Source Part Number 242526-CM1406-04DF
Popularity Low
Supply and Demand Status Balance
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CM1406-04DF CAD Model

Description

ON Semiconductor CM1406-04DF EMI Filter with ESD Protection

The ON Semiconductor CM1406-04DF is a cutting-edge EMI (Electromagnetic Interference) filter integrated with ESD (Electrostatic Discharge) protection, designed to safeguard high-speed data lines from harmful interference and voltage spikes. This compact, high-performance component is a perfect solution for a wide range of applications, including mobile phones, personal digital assistants (PDAs), notebooks, and other portable electronic devices where space is at a premium and protection is a must.

Key Features:

  • Integrated ESD Protection: The CM1406-04DF offers excellent ESD protection, meeting the IEC61000-4-2 Level 4 standard, ensuring your devices are shielded against electrostatic events.
  • Low Pass Filter: This device includes a pi-style EMI filter, providing superior noise attenuation for high-speed signals, thus ensuring signal integrity and reducing EMI emissions.
  • Compact Design: The component comes in a space-saving, lead-free, 10-pin DFN package, which is ideal for modern compact electronic assemblies.
  • Low Capacitance: With a typical capacitance of just 17pF per channel, the CM1406-04DF minimizes signal degradation, making it suitable for protecting high-frequency data lines.
  • Multiple Channels: This device includes four channels of EMI filtering and ESD protection, allowing for simultaneous protection of multiple data lines.

Applications:

  • Mobile and Smart Phones
  • Personal Digital Assistants (PDAs)
  • Notebooks and Laptops
  • Portable Electronics
  • USB Interfaces

The CM1406-04DF from ON Semiconductor is an essential component for designers looking to enhance the durability and reliability of their electronic devices. Its combination of EMI filtering and ESD protection in a single package not only simplifies the design process but also contributes to the overall performance and longevity of the end product. With its adherence to stringent industry standards and its focus on protecting sensitive electronic circuits, the CM1406-04DF stands out as a smart choice for any application requiring both signal integrity and robust protection against electrical threats.

You May Also Be Interested in

Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess