EN
  • EN
  • DE

LB1930M-MPB-H

Part No LB1930M-MPB-H
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75319-LB1930M-MPB-H
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB1930M-MPB-H CAD Model

Description

The LB1930M-MPB-H from ON Semiconductor is a dedicated motor driver IC designed to efficiently control the direction and speed of a low-voltage motor. Engineered with precision, this motor driver is ideal for a variety of applications where power efficiency and compact design are crucial.

Key Features:

  • Low Voltage Operation: The LB1930M-MPB-H operates at a power supply voltage range of 2.5V to 9.0V, making it suitable for portable and battery-powered devices.
  • Low Saturation Voltage: Engineered to minimize power loss, the driver features a low saturation voltage, which enhances the efficiency of motor operation.
  • Forward and Reverse Control: With built-in forward and reverse control functions, this motor driver can easily switch the rotation direction of the motor, providing versatility in application.
  • Output Current Capacity: It can deliver an output current of up to 400mA, sufficient for driving small motors.
  • Compact Package: The LB1930M-MPB-H comes in a small MFP package, which is optimal for space-constrained designs.
  • Protection Features: The device includes thermal shutdown circuitry to protect the IC from overheating, ensuring reliable operation and longevity.

Applications:

The ON Semiconductor LB1930M-MPB-H is versatile and can be used in a wide array of applications such as:

  • Portable electronic devices
  • Battery-powered toys
  • Small household appliances
  • Personal care products
  • Automation systems requiring motor control

Technical Specifications:

Parameter Value
Supply Voltage (VCC) 2.5V to 9.0V
Output Current (Iout) 400mA
Saturation Voltage (Vsat) Low
Package MFP

Whether it's for driving the motors in small electronic devices or for more demanding applications, the LB1930M-MPB-H motor driver from ON Semiconductor offers a reliable and efficient solution for your motor control needs.

You May Also Be Interested in

Leshan Radio
Switching diode
Lowest to $0.0092
Infineon Technologies
Need more? Email Us
STMicroelectronics
Lowest to $3.1721
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
Lite-On Inc.
Lowest to $6.0684
Intel
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9390 $61.0350
150+ $0.7704 $115.5600
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6988 $290.0020
555+ $0.6260 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess