EN
  • EN
  • DE

CM1420-03CS

Part No CM1420-03CS
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description High Performance ESD Protection Circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family EMI/RFI Filters(LC,RC Networks)
Manufacturer ON Semiconductor
Win Source Part Number 242530-CM1420-03CS
Popularity Low
Supply and Demand Status Balance
Family Name CM1420
Introduction Date October 10, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CM1420-03CS CAD Model

Description

The ON Semiconductor CM1420-03CS is a state-of-the-art ESD protection device designed to safeguard high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events. This compact, low-capacitance array is an ideal solution for protecting sensitive electronic components in a variety of applications, including mobile phones, notebooks, and other portable electronics where space is at a premium and high-performance is required.

Key Features

  • ESD Protection: The CM1420-03CS offers excellent ESD protection, capable of withstanding ESD events exceeding the IEC 61000-4-2 (Level 4) standard.
  • Low Capacitance: With its low loading capacitance, this device is particularly suitable for protecting high-speed data lines without compromising signal integrity.
  • Channel Configuration: The array consists of three channels of ESD protection, making it versatile for multi-line applications.
  • Small Package: Housed in a compact SC-70 package, the CM1420-03CS is designed for space-constrained applications.
  • High Reliability: Manufactured by ON Semiconductor, a leader in semiconductor solutions, this product is built for high reliability and performance.

Applications

The CM1420-03CS is suitable for a wide range of applications where ESD protection is critical. Its low capacitance makes it an excellent choice for protecting high-speed signal lines such as:

  • USB interfaces
  • Video lines
  • LVDS
  • Serial ATA
  • And other high-speed data interfaces

Technical Specifications

Below are some of the technical specifications of the CM1420-03CS:

  • ESD protection of >15kV (air), >8kV (contact)
  • Low channel input capacitance of 0.8pF typical
  • Low leakage current
  • Operating temperature range: -40°C to +85°C
  • Lead-free, RoHS-compliant, and Green device

For those looking to enhance the durability and longevity of their electronic products, the ON Semiconductor CM1420-03CS provides a robust and reliable ESD protection solution.

You May Also Be Interested in

Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess