EN
  • EN
  • DE

CM1442-08CP

Part No CM1442-08CP
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/15PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 8
Center / Cutoff Frequency 115MHz (Cutoff)
Attenuation Value 30dB @ 1GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 15pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.124" L x 0.041" W (3.16mm x 1.05mm)
Height 0.028" (0.70mm)
Win Source Part Number 202627-CM1442-08CP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1442-08CP CAD Model

Description

The ON Semiconductor CM1442-08CP is a state-of-the-art EMI filtering and line termination device designed to provide superior signal integrity for electronic devices. This component is particularly suitable for applications that demand high-speed data interfaces and require protection against electromagnetic interference (EMI). It is an ideal choice for designers looking to enhance the performance and reliability of their systems.

Key Features

  • Integrated EMI Filtering: The CM1442-08CP comes with built-in EMI filters that significantly reduce the noise on signal lines, helping to maintain the integrity of high-speed data transfers.
  • Line Termination: This device also provides integrated line termination, ensuring that signal reflections are minimized, which is critical for maintaining signal quality in high-speed communication interfaces.
  • Low Channel Capacitance: With a low channel input capacitance, the CM1442-08CP preserves signal bandwidth and minimizes signal degradation, making it suitable for high-frequency applications.
  • ESD Protection: The component offers excellent electrostatic discharge (ESD) protection for sensitive circuitry, safeguarding against static damage during handling and operation.
  • Compact Packaging: Housed in a compact, lead-free package, the CM1442-08CP saves valuable board space and is compliant with current environmental standards for electronic components.

Applications

The CM1442-08CP is versatile and can be used in a variety of applications where signal integrity is paramount. Some common applications include:

  • USB 2.0 and 3.0 Interfaces
  • HDMI and DisplayPort Interfaces
  • Digital Visual Interface (DVI) Applications
  • Mobile Handsets and Portable Electronics
  • Notebook and Desktop Computers

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CM1442-08CP is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it performs consistently across a range of environmental conditions and usage scenarios.

For engineers and designers looking to improve the EMI filtering and signal integrity of their high-speed digital interfaces, the CM1442-08CP from ON Semiconductor is an excellent choice that combines performance with reliability.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
TDK Corporation
FILTER LC(PI) 22PF 420MHZ SMD
Need more? Email Us
Kemet
FILTER RC 68 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/22NF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 2.4UF CHASSISSIS MOUNT
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/10000PF BOLT
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.1UF TH
Need more? Email Us
Paktron
FILTER RC 47 OHMS/0.25UF TH
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4782 $59.7750
295+ $0.3924 $115.7580
460+ $0.3801 $174.8460
630+ $0.3679 $231.7770
815+ $0.3557 $289.8955
1,090+ $0.3188 $347.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,160 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess