EN
  • EN
  • DE

CM1452-04CP

Part No CM1452-04CP
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 17NH/15PF ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 3rd
Technology LC (Pi)
Number of Channels 4
Center / Cutoff Frequency 148MHz (Cutoff)
Attenuation Value 30dB @ 800MHz to 2.7GHz
Current 30mA
Values L = 17nH, C = 15pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.066" L x 0.044" W (1.67mm x 1.11mm)
Height 0.027" (0.69mm)
Win Source Part Number 1029538-CM1452-04CP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1452-04CP CAD Model

Description

The CM1452-04CP from ON Semiconductor is a cutting-edge ESD protection device designed to safeguard high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events. This device is particularly well-suited for applications that require the utmost in signal integrity and protection for sensitive components.

Key Features

  • ESD Protection: The CM1452-04CP offers robust ESD protection exceeding the IEC61000-4-2 standard (Level 4), capable of withstanding ESD events up to ±15kV (air and contact discharge).
  • Low Capacitance: With a low input capacitance of typically 0.6pF, this device ensures minimal signal distortion, making it ideal for protecting high-speed data lines without compromising data integrity.
  • Channel Configuration: The device features a 4-channel configuration, providing simultaneous protection for multiple lines with a single compact component.
  • Small Package Size: Housed in a space-saving, lead-free, RoHS-compliant, 10-pin UDFN package, the CM1452-04CP is designed for applications where board space is at a premium.

Applications

The CM1452-04CP is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile handsets and smartphones
  • Portable electronics
  • USB 2.0 power and data line protection
  • High-speed data interfaces
  • Multimedia devices

Technical Specifications

With an operating temperature range of -40°C to +85°C, the CM1452-04CP is built to perform reliably in diverse environments. Its low leakage current and fast response time ensure that your electronics are protected without affecting performance.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CM1452-04CP is no exception. This product is manufactured to the highest standards to ensure both reliability and functionality, providing peace of mind for designers and engineers integrating this ESD protection device into their systems.

You May Also Be Interested in

Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess