EN
  • EN
  • DE

CM1690-08DE

Part No CM1690-08DE
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 12NH/16.5PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - EMI/RFI Filters (LC, RC Networks)
Mfr ON Semiconductor
Series Praetorian®
Package Tape & Reel
Product Status Obsolete
Type Low Pass
Filter Order 3rd
Technology LC (Pi)
Number of Channels 8
Attenuation Value -35dB @ 1GHz ~ 3GHz
Resistance - Channel (Ohms) 8
Current 30 mA
Values L = 12nH, C = 16.5pF
ESD Protection Yes
Temperature Range - Operating -40°C ~ 85°C
Applications Data Lines for Mobile Devices
Mounting Type Surface Mount
Package / Case 16-UFDFN Exposed Pad
Size / Dimension 0.130" L x 0.053" W (3.30mm x 1.35mm)
Height 0.022" (0.55mm)
Base Product Number CM1690
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 579337-CM1690-08DE
Ultra Librarian 3D Model Ultra Librarian CM1690-08DE CAD Model

Description

Introducing the CM1690-08DE ESD Protection Diode from ON Semiconductor

ON Semiconductor's CM1690-08DE is a cutting-edge ESD (Electrostatic Discharge) protection diode designed to safeguard sensitive electronic components in a variety of applications. This robust device is engineered to provide high-level protection against ESD, effectively absorbing potentially damaging energy and ensuring the longevity and reliability of your electronic products.

Key Features of the CM1690-08DE

  • Low Capacitance: The CM1690-08DE boasts ultra-low capacitance, making it ideal for protecting high-speed data lines without compromising signal integrity.
  • ESD Protection: It meets the stringent requirements of the IEC61000-4-2 standard, providing ESD protection of ±20kV (air discharge) and ±15kV (contact discharge), ensuring your devices are shielded from common electrostatic threats.
  • Multi-Line Protection: This device features an array of eight diodes, offering simultaneous protection for up to eight data or signal lines.
  • Low Clamping Voltage: With a low clamping voltage, the CM1690-08DE responds swiftly to ESD events, clamping excess voltage and diverting harmful currents away from sensitive circuitry.
  • Small Form Factor: Housed in a compact SOT-23-8 package, it provides space-saving ESD protection that can be easily integrated into modern electronic designs.

Applications

The CM1690-08DE is versatile and can be used in a wide array of applications, including:

  • USB interfaces
  • HDMI and DisplayPort interfaces
  • Digital Visual Interface (DVI) applications
  • Mobile handsets and portable electronics
  • Notebook and desktop computers
  • Other high-speed data line protection requirements

Why Choose the CM1690-08DE?

ON Semiconductor's CM1690-08DE stands out in the market for its blend of performance and reliability. It is designed to integrate seamlessly into your design, providing a shield against ESD events without compromising on performance. Whether you're developing consumer electronics, communication devices, or sophisticated computing systems, the CM1690-08DE offers the protection your products need to withstand the rigors of daily use and unexpected electrostatic interactions.

Choose the CM1690-08DE for your next project and ensure your electronic designs are fortified with top-notch ESD protection from a trusted industry leader, ON Semiconductor.

You May Also Be Interested in

TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4400 $59.4000
320+ $0.3611 $115.5520
500+ $0.3497 $174.8500
685+ $0.3384 $231.8040
885+ $0.3273 $289.6605
1,185+ $0.2934 $347.6790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,410 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess