EN
  • EN
  • DE

CM2009-00QR

Part No CM2009-00QR
Manufacturer ON Semiconductor
Catalog TVS - Mixed Technology
Description VGA PORT COMPANION-65 OHM QSOP16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Clamping 6V
Technology Diode Array
Number of Circuits 1
Applications DVI-I, VGA Ports
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 013193-CM2009-00QR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CM2009-00QR CAD Model

Description

ON Semiconductor CM2009-00QR Overview

The ON Semiconductor CM2009-00QR is a robust EMI filtering and ESD protection device designed to safeguard high-speed data lines and signal lines from harmful interference and transient voltage spikes. This component is an ideal solution for ensuring signal integrity and protecting sensitive circuitry in a wide range of applications, including consumer electronics, telecommunications, and industrial equipment.

Key Features

  • Integrated ESD Protection: The CM2009-00QR offers excellent electrostatic discharge (ESD) protection, meeting IEC61000-4-2 Level 4 standards, which ensures that your devices are shielded against ESD events up to ±15kV (air discharge) and ±8kV (contact discharge).
  • EMI Filtering Capabilities: With built-in EMI filtering, this device effectively reduces electromagnetic interference (EMI) on high-speed data lines, ensuring signal clarity and reducing the risk of data corruption or system malfunctions.
  • Low Channel Capacitance: The low channel input capacitance minimizes signal attenuation, making the CM2009-00QR suitable for high-speed interfaces without compromising data throughput.
  • Compact Package: Housed in a space-saving, lead-free SOT-23-6 package, the CM2009-00QR is designed for easy integration into space-constrained designs and offers a small footprint on the PCB.

Applications

The CM2009-00QR is versatile and can be used in a variety of applications, such as:

  • USB 2.0 and 3.0 Interfaces
  • HDMI and DisplayPort Interfaces
  • Mobile Handsets and Portable Electronics
  • Notebook Computers
  • Set-Top Boxes and Digital TVs
  • Networking Equipment and Servers

Reliability and Performance

ON Semiconductor is renowned for its commitment to quality and reliability. The CM2009-00QR is no exception and is manufactured to the highest standards to ensure consistent performance and durability over its operational lifespan. Whether you are designing a consumer gadget or an industrial control system, the CM2009-00QR provides a reliable solution for protecting sensitive electronics from EMI and ESD.

You May Also Be Interested in

IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
IXYS
TVS DEVICE MIXED 900V FP-CASE
Lowest to $42.0456
Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 8-TDFN
Lowest to $15.9423
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 42V 0805
Need more? Email Us
Microsemi Corporation
TVS DEVICE MIXED TECHNOLOGY
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6008 $56.0280
80+ $1.3135 $105.0800
120+ $1.2724 $152.6880
165+ $1.2314 $203.1810
215+ $1.1903 $255.9145
285+ $1.0672 $304.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,511 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess