EN
  • EN
  • DE

CM2031-AOTR

Part No CM2031-AOTR
Manufacturer ON Semiconductor
Catalog Specialized ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Specialized ICs
Manufacturer ON Semiconductor
Win Source Part Number 242544-CM2031-AOTR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CM2031-AOTR CAD Model

Description

The CM2031-AOTR from ON Semiconductor is a cutting-edge electronic component that forms a crucial part of modern electronic systems. Designed with precision and manufactured to deliver high performance, this product is an essential item for a wide range of applications in the electronics industry.

Key Features

  • High Efficiency: The CM2031-AOTR is engineered to provide high-efficiency operation, which is critical for minimizing power loss and heat generation in electronic circuits.
  • Durability: Built with robust materials, this product is known for its durability and long operational life, making it a reliable choice for demanding applications.
  • Compact Design: The compact footprint of the CM2031-AOTR allows it to fit into tight spaces, making it ideal for use in space-constrained applications.
  • Easy Integration: With industry-standard packaging and pinouts, this product is designed for easy integration into a wide variety of circuit designs.

Applications

The versatility of the CM2031-AOTR makes it suitable for a broad spectrum of applications, including but not limited to:

  • Power management circuits
  • DC-DC converters
  • Portable electronic devices
  • Automotive systems
  • Telecommunication infrastructure

Technical Specifications

The CM2031-AOTR boasts a range of technical specifications that underscore its performance capabilities:

Parameter Value Package Type AOTR Operating Temperature Specified Range Mounting Style Surface Mount

Quality and Reliability

ON Semiconductor is committed to delivering products of the highest quality and reliability. The CM2031-AOTR is no exception, undergoing rigorous testing and quality control procedures to ensure it meets the stringent standards expected by the industry.

Whether you are designing a new system or upgrading an existing one, the CM2031-AOTR from ON Semiconductor is a component that offers the perfect blend of performance, efficiency, and reliability.

You May Also Be Interested in

Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess