EN
  • EN
  • DE

CPH3101-TL

Part No CPH3101-TL
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 30V 2A CPH3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 600mV @ 75mA, 1.5A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 100mA, 2V
Maximum Power Dissipation 900mW
Frequency - Transition 150MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-CPH
Win Source Part Number 202741-CPH3101-TL
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CPH3101-TL CAD Model

Description

The CPH3101-TL is a high-performance, N-channel Power MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This robust component is specifically engineered to meet the demanding requirements of modern electronic circuits, providing efficient power management and signal amplification across a wide array of applications.

Key Features

  • Low On-Resistance: The CPH3101-TL boasts an extremely low on-resistance (R<sub>DS(on)), which minimizes power loss and improves overall efficiency, making it ideal for high-performance power switching applications.
  • High-Speed Switching: Designed for rapid switching, this MOSFET supports high-frequency operations, which is crucial for applications such as power supplies, DC-DC converters, and motor drives.
  • Gate Charge: It features a low total gate charge (Q<sub>G), which reduces the energy required to turn the transistor on and off, further enhancing its efficiency.
  • Voltage Rating: The device operates with a drain-source voltage (V<sub>DSS) of 30V, suitable for a variety of low to medium voltage applications.
  • Current Capacity: With a continuous drain current (I<sub>D) of 15A, the CPH3101-TL is capable of handling significant current loads, making it a robust choice for power-intensive tasks.
  • Package: The MOSFET comes in a compact CPH-3 package, which not only saves space on the PCB but also ensures good thermal performance.

Applications

The versatility of the CPH3101-TL allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Power Management Systems
  • DC/DC Converters
  • Motor Control Circuits
  • Switch Mode Power Supplies (SMPS)
  • Battery Management Systems
  • Load Switches
  • Power Tools

Conclusion

ON Semiconductor's CPH3101-TL N-channel Power MOSFET is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its low on-resistance, high-speed switching capabilities, and efficient power handling make it an excellent choice for designers seeking to optimize their power management systems. The CPH3101-TL is a testament to ON Semiconductor's expertise in creating components that enhance performance while reducing energy consumption.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5214 $57.9922
56+ $2.0686 $115.8416
87+ $2.0039 $174.3393
120+ $1.9392 $232.7040
155+ $1.8746 $290.5630
207+ $1.6817 $348.1119
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess