EN
  • EN
  • DE

CPH3207-TL

Part No CPH3207-TL
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 243216-CPH3207-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH3207-TL CAD Model

Description

ON Semiconductor CPH3207-TL Power MOSFET

The ON Semiconductor CPH3207-TL is a high-performance Power MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This device is part of ON Semiconductor's extensive portfolio of semiconductor components, known for their reliability and cutting-edge technology.

Featuring a compact design, the CPH3207-TL is housed in a surface-mount package, making it ideal for space-constrained applications. It is tailored for high-speed switching operations, boasting a low on-resistance (R<sub>DS(on)) which minimizes power loss and improves overall efficiency. This characteristic is particularly beneficial in power supply circuits, DC-DC converters, and motor control systems.

The CPH3207-TL is built using advanced trench technology, which enhances its performance by reducing gate charge (Q<sub>g), thus enabling faster switching speeds. This technology also contributes to the device's robustness, granting it a higher tolerance to stress and a longer operational lifespan.

Key specifications of the CPH3207-TL include:

  • Drain-Source Voltage (V<sub>DSS): 30V
  • Continuous Drain Current (I<sub>D): 17A
  • Power Dissipation (P<sub>D): 1.25W
  • Low On-Resistance: R<sub>DS(on) as low as 29 mΩ at V<sub>GS = 10V
  • Gate Charge (Q<sub>g): Reduced for faster switching

Safety and reliability are paramount in power management components. The CPH3207-TL incorporates built-in protection features such as overcurrent and thermal shutdown, ensuring safe operation under various conditions. Furthermore, it is compliant with RoHS directives, making it an environmentally friendly choice for manufacturers looking to create sustainable products.

Whether you're designing power supplies for consumer electronics, industrial systems, or automotive applications, the ON Semiconductor CPH3207-TL Power MOSFET is engineered to meet the challenges of modern power management tasks. Its blend of efficiency, speed, and durability makes it a valuable component in any power conversion or management circuit.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess