EN
  • EN
  • DE

CPH3338-G-TL-E

Part No CPH3338-G-TL-E
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 243262-CPH3338-G-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH3338-G-TL-E CAD Model

Description

Product Overview: CPH3338-G-TL-E from ON Semiconductor

The CPH3338-G-TL-E is a high-performance, N-channel Power MOSFET brought to you by ON Semiconductor, a reputable leader in the electronic components industry. This product is designed to meet the rigorous demands of modern electronic circuits, offering exceptional power efficiency, reliability, and thermal performance.

Key Features

  • Low On-Resistance: The MOSFET is engineered with a low on-resistance, which significantly reduces conduction losses and enhances overall efficiency, making it ideal for power management applications.
  • High-Speed Switching: It is capable of high-speed switching, which is essential for reducing switching losses and improving the performance of power supply circuits.
  • Compact Design: Housed in a compact CPH package, the CPH3338-G-TL-E is optimized for space-constrained applications while still delivering robust power handling capabilities.
  • Lead-Free and RoHS Compliant: The device adheres to environmental standards, being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in eco-friendly products.

Applications

The CPH3338-G-TL-E is versatile and can be used in a wide range of applications, including:

  • DC/DC converters
  • Power management for portable devices
  • Load switches
  • Battery protection circuits
  • Motor control circuits

Technical Specifications

With a drain-source voltage (Vds) of 30V and a continuous drain current (Id) of 13A, the CPH3338-G-TL-E is able to handle substantial power. Its gate threshold voltage (Vgs th) is rated at 1.5V, which allows for low-voltage operation. The device also features a total power dissipation (Pd) of 1.25W, ensuring it can manage thermal conditions efficiently during operation.

Quality and Support

ON Semiconductor is known for its commitment to quality and the CPH3338-G-TL-E is no exception. Customers can expect reliable performance backed by comprehensive technical support and resources from ON Semiconductor's extensive network.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess