The CPH3338-T-TL-H is a cutting-edge electronic component manufactured by ON Semiconductor, a company renowned for its high-quality and reliable semiconductors. This particular product is a MOSFET transistor, which is an essential component in modern electronic circuits. It is designed to switch electronic signals and power in various applications, ranging from power management to signal processing.
Key Features
- Type: P-Channel
- Drain-to-Source Voltage (VDSS): -30V
- Continuous Drain Current (ID): -6A
- Power Dissipation (PD): 1.25W
- RDS(on): Low on-resistance for higher efficiency
- Package: CPH3, a compact and surface-mount package
Applications
The versatility of the CPH3338-T-TL-H allows it to be used in a wide array of applications. It is particularly suited for load switch and battery protection circuits in portable devices due to its small footprint and high efficiency. Additionally, it can be used in power management solutions for consumer electronics, including smartphones, tablets, and laptops.
Performance and Quality
ON Semiconductor's CPH3338-T-TL-H is designed to deliver high performance with its fast switching speed and low on-resistance, which minimizes power loss and improves overall efficiency. The component is also characterized by its robust thermal performance, ensuring reliability and a long operational lifespan even under stressful conditions.
Environmental Information
The CPH3338-T-TL-H is compliant with RoHS (Restriction of Hazardous Substances), which means it is manufactured with the consideration for environmental protection and user safety. This compliance ensures that the product is free from hazardous materials commonly found in electronics, such as lead, mercury, and cadmium.
Ordering and Packaging
Each unit of the CPH3338-T-TL-H is meticulously packaged to ensure safe delivery and to maintain the integrity of the product. For ordering, ON Semiconductor provides detailed product information and support to assist customers in selecting the right components for their specific needs.