EN
  • EN
  • DE

CPH3350-TL-H

Part No CPH3350-TL-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description SMALL SIGNAL FIELD-EFFECT TRANSI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Bulk
Product Status Active
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Current - Continuous Drain (Id) @ 25°C 3A (Ta)
Rds On (Max) @ Id, Vgs 83mOhm @ 1.5A, 4.5V
Gate Charge (Qg) (Max) @ Vgs 4.6 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds 375 pF @ 10 V
Mounting Type Surface Mount
Supplier Device Package 3-CPH
Package / Case TO-236-3, SC-59, SOT-23-3
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 580250-CPH3350-TL-H
Ultra Librarian 3D Model Ultra Librarian CPH3350-TL-H CAD Model

Description

The CPH3350-TL-H is an advanced electronic component manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is a P-Channel MOSFET, designed for high-speed switching applications. It is a critical component in modern electronic devices, offering high performance with low on-resistance and minimal power loss.

Key Features

  • Low On-Resistance: The CPH3350-TL-H boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High-Speed Switching: Designed for high-speed switching applications, this MOSFET enables quick transitions, making it ideal for power management in complex electronic systems.
  • P-Channel Device: As a P-Channel device, it can be driven by a negative gate-source voltage, which is often more convenient in certain circuit topologies.
  • Surface-Mount Package: The CPH3350-TL-H comes in a compact, surface-mount package, allowing for space-saving designs and compatibility with modern PCB manufacturing processes.
  • Lead-Free and RoHS Compliant: Committed to environmental sustainability, ON Semiconductor ensures that the CPH3350-TL-H is lead-free and RoHS compliant, minimizing the environmental impact of electronic waste.

Applications

The versatility of the CPH3350-TL-H makes it suitable for a wide range of applications. It is commonly used in:

  • Power Management Systems
  • DC/DC Converters
  • Battery-Powered Devices
  • Load Switching
  • Motor Control Circuits

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) -30V Continuous Drain Current (I<sub>D) -6A Power Dissipation (P<sub>D) 1W Operating Temperature Range -55°C to +150°C

In conclusion, the CPH3350-TL-H from ON Semiconductor is a high-quality, efficient, and reliable P-Channel MOSFET that delivers top-notch performance for a variety of electronic applications. Its low on-resistance and high-speed switching capabilities make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3252 $58.5360
435+ $0.2668 $116.0580
675+ $0.2585 $174.4875
925+ $0.2502 $231.4350
1,195+ $0.2419 $289.0705
1,600+ $0.2168 $346.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess