EN
  • EN
  • DE

CPH3413-TL-E

Part No CPH3413-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL SILICON MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 95786-CPH3413-TL-E
Ultra Librarian 3D Model Ultra Librarian CPH3413-TL-E CAD Model

Description

The CPH3413-TL-E from ON Semiconductor is a high-performance, P-Channel MOSFET designed for a wide range of applications. This efficient power management device is ideal for compact electronic designs due to its space-saving package and low on-resistance.

Key Features:

  • Low On-Resistance: The CPH3413-TL-E boasts a low on-resistance, which minimizes conduction losses and enhances overall efficiency, making it suitable for power-intensive applications.
  • High-Speed Switching: This MOSFET is optimized for high-speed switching applications, providing improved performance in power conversion and regulation circuits.
  • Space-Saving Design: Enclosed in a compact CPH3 package, the CPH3413-TL-E is designed to save valuable board space, which is critical in portable and space-constrained applications.
  • Drive Voltage: It operates at a drive voltage of 4V, making it compatible with low-voltage logic signals and suitable for use in low-power devices.
  • Drain-Source Voltage: The MOSFET has a drain-source voltage (V<sub>DS) of -30V, providing a good margin for a variety of electronic circuits.

Applications:

The CPH3413-TL-E is versatile and can be used in various applications, including:

  • Power Management for Portable Devices
  • DC/DC Converters
  • Load Switches
  • Battery Management Systems
  • Reverse Polarity Protection Circuits

Reliability and Quality:

ON Semiconductor is known for its commitment to quality and reliability. The CPH3413-TL-E MOSFET is manufactured with this in mind, ensuring stable performance and durability over a wide range of operating conditions. It is RoHS compliant and adheres to the stringent standards set by the industry, making it a reliable choice for designers and engineers looking for a robust power management solution.

Summary:

In summary, the CPH3413-TL-E from ON Semiconductor is a highly efficient, P-Channel MOSFET that offers low on-resistance, high-speed switching capabilities, and a space-saving package. Its versatility makes it suitable for a variety of applications, particularly where power efficiency and space are critical. The device's adherence to ON Semiconductor's quality standards ensures reliable and consistent performance for your electronic designs.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2490 $58.4820
44+ $2.6657 $117.2908
68+ $2.5826 $175.6168
93+ $2.4994 $232.4442
120+ $2.4163 $289.9560
160+ $2.1668 $346.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,560 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess