The ON Semiconductor CPH3413-TL is a high-performance, P-Channel Trench MOSFET that offers excellent power efficiency and reliability for a wide range of applications. Designed with advanced trench technology, this semiconductor device is optimized for low on-resistance and high switching speeds, making it an ideal choice for power management tasks.
Key Features:
- Low On-Resistance: The CPH3413-TL boasts a very low on-resistance, which minimizes power loss and improves overall efficiency in electronic circuits.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency applications, ensuring swift and efficient operation.
- Low Gate Charge: The reduced gate charge of the CPH3413-TL allows for lower switching energies and faster operation, contributing to the efficiency of the device.
- Compact Size: Housed in a small, leadless package, the CPH3413-TL is perfect for space-constrained applications, without compromising on performance.
- Robust Thermal Performance: The device is designed to handle high thermal conditions, ensuring reliable performance even under stress.
Applications:
The CPH3413-TL from ON Semiconductor is versatile and can be used in a variety of applications, including:
- Power Management Circuits
- DC/DC Converters
- Load Switches
- Battery Management Systems
- Portable Electronic Devices
Specifications:
Parameter
Value
Drain-Source Voltage (V<sub>DS)
-30 V
Continuous Drain Current (I<sub>D)
-6 A
Power Dissipation (P<sub>D)
1.25 W
Operating Temperature Range
-55°C to +150°C
The CPH3413-TL is a testament to ON Semiconductor's commitment to providing high-quality, energy-efficient solutions for electronic designs. With its robust performance and compact form factor, it stands out as a top choice for engineers and designers looking to enhance their power management systems.