The CPH5608-TL-E from ON Semiconductor is a highly efficient P-Channel Power MOSFET designed to deliver optimal performance for a wide range of applications. This semiconductor device is well-suited for power management tasks in consumer electronics, industrial systems, and automotive circuits, where energy efficiency and reliability are paramount.
Key Features
- Low On-Resistance: The CPH5608-TL-E boasts a low on-resistance, which translates to reduced power losses during operation and enhances overall efficiency.
- High-Speed Switching: Engineered for high-speed switching applications, this MOSFET minimizes switching losses, which is crucial for power supplies and DC-DC converters.
- P-Channel Device: As a P-Channel device, it allows for simpler gate drive circuits compared to N-Channel MOSFETs, especially in high-side switching configurations.
- Halogen-Free: Adhering to environmental standards, the CPH5608-TL-E is a halogen-free product, reducing the potential impact on the environment.
- Compact Package: Encased in a small and surface-mountable SOP-8 package, it saves valuable board space and is ideal for compact designs.
Applications
- Power Management Modules
- Load Switches
- Battery Management Systems
- DC-DC Converters
- Automotive Applications
Product Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
-60V
Continuous Drain Current (I<sub>D)
-5A
Power Dissipation (P<sub>D)
1W
Operating Temperature Range
-55°C to +150°C
The CPH5608-TL-E is a testament to ON Semiconductor's commitment to providing power-efficient and reliable components. Its robust construction and compliance with environmental standards make it a responsible choice for designers looking to balance performance with sustainability.