EN
  • EN
  • DE

CPH5902G-TL-E

Part No CPH5902G-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - Special Purpose
Description TRANS NPN/JFET N-CH 15V CPH5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN + FET
Applications Amplifier
Voltage Rating 50V
Current Rating 50mA
Mounting SMD (SMT)
Case / Package 5-CPH
Win Source Part Number 202768-CPH5902G-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH5902G-TL-E CAD Model

Description

ON Semiconductor CPH5902G-TL-E Product Overview

The CPH5902G-TL-E from ON Semiconductor is a high-performance, P-Channel Trench MOSFET designed to deliver efficiency and power density in a compact package. This semiconductor device is engineered to cater to a wide range of applications, including power management tasks, load switching, and battery protection circuits in consumer electronics, automotive, and industrial systems.

Key Features

  • Low On-Resistance: The device features an exceptionally low on-resistance, which minimizes conduction losses and improves overall efficiency.
  • High-Speed Switching: Engineered for fast switching performance, the CPH5902G-TL-E can operate at high frequencies, which is ideal for efficient power conversion and regulation.
  • Small Footprint: Housed in a compact SOT-23 package, it is suitable for space-constrained applications without sacrificing performance.
  • Low Drive Voltage: It operates at low gate drive voltages, making it compatible with a variety of control circuits and reducing power consumption.
  • High-Temperature Performance: With an operating temperature range of -55°C to +150°C, this MOSFET can withstand harsh environments and maintain stable performance.

Applications

  • Power Management Systems
  • DC/DC Converters
  • Battery Powered Devices
  • Load Switching Circuits
  • Automotive Electronics
  • Portable Electronic Devices

Technical Specifications

The CPH5902G-TL-E boasts a drain-source voltage (Vdss) of -20V, a continuous drain current (Id) of -3A, and a power dissipation (Pd) of 1.25W. The RDS(on) value is typically 70 mΩ at VGS = -4.5V, indicating a highly efficient current flow through the device when it's in the 'on' state.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The CPH5902G-TL-E is manufactured to meet stringent quality standards, ensuring reliability and performance consistency for the end user. Whether for consumer, automotive, or industrial applications, this MOSFET is an excellent choice for designers looking for a robust and efficient power switching solution.

You May Also Be Interested in

Advanced Linear Devices Inc.
MOSFET DUAL SAB 10.6V 8SOIC / Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 30V 100MA DUAL SOT143B
Lowest to $0.0831
Nexperia USA Inc.
MOSFET NPN/P CH 30V 2.6A 6HUSON
Lowest to $0.6964
ON Semiconductor
TRANS BRT NPN/PNP DUAL SOT-353
Lowest to $0.0511
Panasonic
TRANS ARRAY NPN/CCD SSMINI6
Need more? Email Us
Diodes Incorporated
MCU LOAD SWITCH 400MA SOT-26
Lowest to $1.3456
STMicroelectronics
Need more? Email Us
Diodes Incorporated
MCU LOAD SWITCH 400MA SOT-363
Need more? Email Us
Panasonic
TRANS ARRAY NPN/CCD SSMINI-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2208 $58.5120
640+ $0.1811 $115.9040
990+ $0.1755 $173.7450
1,365+ $0.1698 $231.7770
1,760+ $0.1642 $288.9920
2,355+ $0.1471 $346.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess