EN
  • EN
  • DE

BCV62A,215

Part No BCV62A,215
Manufacturer Nexperia USA Inc.
Catalog Transistors - Special Purpose
Description TRANS PNP 30V 100MA DUAL SOT143B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Special Purpose
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Transistor Type 2 PNP (Dual) Current Mirror
Applications Current Mirror
Voltage - Rated 30V
Current Rating (Amps) 100mA
Mounting Type Surface Mount
Package / Case TO-253-4, TO-253AA
Supplier Device Package SOT-143B
Base Product Number BCV62
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1377045-BCV62A,215
Ultra Librarian 3D Model Ultra Librarian BCV62A,215 CAD Model

Description

The BCV62A,215 is a dual PNP current mirror transistor designed for special purpose applications. BCV62A,215 is manufactured by Nexperia USA Inc.

  • Voltage Rating: 30V
  • Current Rating: 100mA
  • Mounting Style: Surface Mount
  • Package: Tape and Reel (TO-253-4, TO-253AA)
  • Automotive Standard: AEC-Q100
  • REACH: Unaffected

You May Also Be Interested in

Advanced Linear Devices Inc.
MOSFET DUAL SAB 2.6V 8SOIC
Need more? Email Us
ON Semiconductor
Dual Common Base-Collector Bias Resistor Transistors NPN and PNP Silicon Surface Mount Transistors with Monolithic Bias Resistor Network
Lowest to $1.4056
Nexperia USA Inc.
TRANS PNP 30V 100MA DUAL SOT143B
Lowest to $0.2544
Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 30V 100MA DUAL SOT143B
Need more? Email Us
Diodes Incorporated
N-CHANNEL ENHANCEMENT MODE MOSFET PLUS NPN TRANSISTOR
Need more? Email Us
ON Semiconductor
TRANS BRT NPN/PNP DL 50V SOT-553
Lowest to $0.0765
Diodes Incorporated
MCU LOAD SWITCH 200MA SOT-26 / 200 mA LOAD SWITCH FEATURING PRE-BIASED PNP TRANSISTOR AND N-MOSFET WITH PULL DOWN RESISTOR
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.2V EE 16SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
605+ $0.0831 $50.2755
1,470+ $0.0682 $100.2540
2,270+ $0.0661 $150.0470
3,125+ $0.0640 $200.0000
4,050+ $0.0618 $250.2900
5,420+ $0.0554 $300.2680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,179 pieces
MOQ: 605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess